Schneider Electric Wall Boxes NSYSBM405012

Description
Schneider Electric NSYSBM405012 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYSBM405012 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7839344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7839344
Wall Boxes 7839344
Schneider Electric NSYSBM405012 Wall Box

Schneider Electric NSYSBM405012 Wall Box

Supplier's Site
Boxes - 4008-NSYSBM405012-ND - DigiKey
Thief River Falls, MN, United States
"BOX STEEL GRAY 19.69""L X 15.75""W"

"BOX STEEL GRAY 19.69""L X 15.75""W"

Buy Now Datasheet
Enclosure, Steel, Grey, 400X500X120Mm; Enclosure Type Schneider Electric - 66AH6732 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 400X500X120Mm; Enclosure Type Schneider Electric
66AH6732
Enclosure, Steel, Grey, 400X500X120Mm; Enclosure Type Schneider Electric 66AH6732
ENCLOSURE, STEEL, GREY, 400X500X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:500mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 400X500X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:500mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7839344 4008-NSYSBM405012-ND 66AH6732
Product Name Wall Boxes Boxes Enclosure, Steel, Grey, 400X500X120Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 19.69 inch (500 mm) 19.69 inch (500 mm)
Depth 4.72 inch (120 mm) 4.72 inch (120 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 inch (80.01 mm)
View Details
4 suppliers
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
System enclosure - 850-828 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers