Schneider Electric NSYTBS885 Wall Box
"BOX ABS LGT GRY 2.91""L X 2.91""W"
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:89mm; External Width - Metric:89mm; External Depth - Metric:54mm; IP Rating:IP66; Body Colour:Grey; NEMA Rating:NEMARoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2210845 | 4008-NSYTBS885-ND | 66AH6769 |
| Product Name | Wall Boxes | Boxes | Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric |
| Type | Junction Box | Junction Box | |
| Depth | 2.13 inch (54 mm) | 2.13 inch (54 mm) | |
| Material | Polycarbonate; ABS; ABS | ABS | ABS; ABS |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures | NEMA Enclosures |
| Features | Hinged Cover; Locking |