Schneider Electric Wall Boxes NSYCRN86200

Description
Schneider Electric NSYCRN86200 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYCRN86200 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7079227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7079227
Wall Boxes 7079227
Schneider Electric NSYCRN86200 Wall Box

Schneider Electric NSYCRN86200 Wall Box

Supplier's Site
Boxes - 4008-NSYCRN86200-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 31.5""L X 23.62""W"

"ENCLOSURE STL 31.5""L X 23.62""W"

Buy Now Datasheet
Enclosure W/door, Wall Mount, Steel, Gry; Enclosure Type Schneider Electric - 85R2166 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/door, Wall Mount, Steel, Gry; Enclosure Type Schneider Electric
85R2166
Enclosure W/door, Wall Mount, Steel, Gry; Enclosure Type Schneider Electric 85R2166
ENCLOSURE W/DOOR, WALL MOUNT, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:800mm; External Width - Metric:600mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE W/DOOR, WALL MOUNT, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:800mm; External Width - Metric:600mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7079227 4008-NSYCRN86200-ND 85R2166
Product Name Wall Boxes Boxes Enclosure W/door, Wall Mount, Steel, Gry; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 23.62 inch (600 mm) 23.62 inch (600 mm)
Depth 7.87 inch (200 mm) 7.87 inch (200 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
Wall Boxes - 1927129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
View Details