Schneider Electric Wall Boxes NSYS3X4420

Description
Schneider Electric NSYS3X4420 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3X4420 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 1864956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1864956
Wall Boxes 1864956
Schneider Electric NSYS3X4420 Wall Box

Schneider Electric NSYS3X4420 Wall Box

Supplier's Site
Boxes - 4008-NSYS3X4420-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE S STL 15.75""LX15.75""W"

"ENCLOSURE S STL 15.75""LX15.75""W"

Buy Now Datasheet
Cabinet, S/s, 400X400X200Mm; Enclosure Type Schneider Electric - 67AH3143 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, S/s, 400X400X200Mm; Enclosure Type Schneider Electric
67AH3143
Cabinet, S/s, 400X400X200Mm; Enclosure Type Schneider Electric 67AH3143
CABINET, S/S, 400X400X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Unfinished; NEMARoHS Compliant: Yes

CABINET, S/S, 400X400X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Unfinished; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1864956 4008-NSYS3X4420-ND 67AH3143
Product Name Wall Boxes Boxes Cabinet, S/s, 400X400X200Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 15.75 inch (400 mm) 15.75 inch (400 mm)
Depth 7.87 inch (200 mm) 7.87 inch (200 mm)
Material Steel - Stainless; 304 stainless steel Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers