"ENCLOSURE STL 23.62""L X 23.62""W"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2198681 | 4008-NSYS3D6620-ND |
| Product Name | Wall Boxes | Boxes |
| Type | Junction Box | Junction Box |
| Width | 23.62 inch (600 mm) | |
| Depth | 7.87 inch (200 mm) | |
| Material | Steel; Steel | Steel |