Schneider Electric Wall Boxes NSYCRN65150

Description
Schneider Electric NSYCRN65150 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYCRN65150 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7079208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7079208
Wall Boxes 7079208
Schneider Electric NSYCRN65150 Wall Box

Schneider Electric NSYCRN65150 Wall Box

Supplier's Site
Boxes - 4008-NSYCRN65150-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 23.62""L X 19.69""W"

"ENCLOSURE STL 23.62""L X 19.69""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7079208 4008-NSYCRN65150-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 19.69 inch (500 mm)
Depth 5.91 inch (150 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details