BUD INDUSTRIES, INC. Boxes PN-1322-CMB

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.528"" L x 2.559"" W (115.01mm x 65.00mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.528"" L x 2.559"" W (115.01mm x 65.00mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1889-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.528"" L x 2.559"" W (115.01mm x 65.00mm) X 2.165"" (55.00mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.528"" L x 2.559"" W (115.01mm x 65.00mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries - 40T8040 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries
40T8040
Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries 40T8040
ENCLOSURE, WALL MOUNT, POLYCARBONATE, LT GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:115.1mm; External Width - Metric:65mm; External Depth - Metric:55.1mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYCARBONATE, LT GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:115.1mm; External Width - Metric:65mm; External Depth - Metric:55.1mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1322-CMB
Electrical Enclosures PN-1322-CMB
Electrical Enclosures 4.53 x 2.56 x 2.17 POLYCARBONAT CLR LID

Electrical Enclosures 4.53 x 2.56 x 2.17 POLYCARBONAT CLR LID

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1889-ND 40T8040 PN-1322-CMB
Product Name Boxes Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details