Schneider Electric Boxes NSYTBS1176

Description
"BOX ABS LGT GRY 4.57""L X 2.91""W"
Request a Quote Datasheet
Description
"BOX ABS LGT GRY 4.57""L X 2.91""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYTBS1176-ND - DigiKey
Thief River Falls, MN, United States
"BOX ABS LGT GRY 4.57""L X 2.91""W"

"BOX ABS LGT GRY 4.57""L X 2.91""W"

Buy Now Datasheet
Wall Boxes - 6899736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
6899736
Wall Boxes 6899736
Schneider Electric NSYTBS1176 Wall Box

Schneider Electric NSYTBS1176 Wall Box

Supplier's Site
Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric - 66AH6748 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric
66AH6748
Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric 66AH6748
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:116mm; External Width - Metric:74mm; External Depth - Metric:62mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

INDUSTRIAL BOX, WALL MOUNT, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:116mm; External Width - Metric:74mm; External Depth - Metric:62mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYTBS1176-ND 6899736 66AH6748
Product Name Boxes Wall Boxes Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Material ABS Polycarbonate; ABS; Abs ABS; ABS
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details