Schneider Electric Wall Boxes NSYS3DEX5420

Description
Schneider Electric NSYS3DEX5420 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3DEX5420 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7018376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7018376
Wall Boxes 7018376
Schneider Electric NSYS3DEX5420 Wall Box

Schneider Electric NSYS3DEX5420 Wall Box

Supplier's Site
Boxes - 4008-NSYS3DEX5420-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 19.69""L X 15.75""W"

"ENCLOSURE STL 19.69""L X 15.75""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7018376 4008-NSYS3DEX5420-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-007-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-816/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers