BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1326

Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Request a Quote Datasheet
Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1326
Plastic Boxes, NEMA 4x PN-1326
Light gray polycarbonate body & cover, UL94V-2 flammability rating

Light gray polycarbonate body & cover, UL94V-2 flammability rating

Supplier's Site
Boxes - 377-1936-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 7.677"" L x 3.149"" W (195.00mm x 79.98mm) X 2.165"" (55.00mm)"

"Box Plastic, Polycarbonate Gray Cover Included 7.677"" L x 3.149"" W (195.00mm x 79.98mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries - 66F3901 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
66F3901
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries 66F3901
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:195.1mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:195.1mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
NEMA 4X Sealed Polycarbonate, Light Gray Body & Cover, 7.68 x 3.15 x 2.17 in - 70147667 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEMA 4X Sealed Polycarbonate, Light Gray Body & Cover, 7.68 x 3.15 x 2.17 in
70147667
NEMA 4X Sealed Polycarbonate, Light Gray Body & Cover, 7.68 x 3.15 x 2.17 in 70147667
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1326
Electrical Enclosures PN-1326
Electrical Enclosures Box, Solid, Polycarb NEMA 7.68x3.15x2.17"

Electrical Enclosures Box, Solid, Polycarb NEMA 7.68x3.15x2.17"

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1326 377-1936-ND 66F3901 70147667 PN-1326
Product Name Plastic Boxes, NEMA 4x Boxes Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries NEMA 4X Sealed Polycarbonate, Light Gray Body & Cover, 7.68 x 3.15 x 2.17 in Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 7.68 inch (195 mm) 7.68 inch (195 mm) 7.68 inch (195 mm) 7.68 inch (195 mm)
Width 3.15 inch (80.01 mm) 3.15 inch (80 mm) 3.15 inch (80.01 mm) 3.15 inch (80.01 mm)
Depth 2.17 inch (55.12 mm) 2.17 inch (55 mm) 2.17 inch (55.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2385 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details