Schneider Electric Boxes NSYTBP16128

Description
"BOX PLAS LGT GRY 6.46""L X 4.76""W"
Request a Quote Datasheet
Description
"BOX PLAS LGT GRY 6.46""L X 4.76""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYTBP16128-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLAS LGT GRY 6.46""L X 4.76""W"

"BOX PLAS LGT GRY 6.46""L X 4.76""W"

Buy Now Datasheet
Industrial Box, Wall Mount, Pc, Grey; Enclosure Type Schneider Electric - 66AH6737 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Box, Wall Mount, Pc, Grey; Enclosure Type Schneider Electric
66AH6737
Industrial Box, Wall Mount, Pc, Grey; Enclosure Type Schneider Electric 66AH6737
INDUSTRIAL BOX, WALL MOUNT, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:164mm; External Width - Metric:121mm; External Depth - Metric:87mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

INDUSTRIAL BOX, WALL MOUNT, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:164mm; External Width - Metric:121mm; External Depth - Metric:87mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYTBP16128-ND 66AH6737
Product Name Boxes Industrial Box, Wall Mount, Pc, Grey; Enclosure Type Schneider Electric
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2130 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details