The Bud Industries wall mount enclosure is constructed from polycarbonate material and features a light gray finish. It is designed for multipurpose applications and has external dimensions of 170.9 mm in height, 120.9 mm in width, and 55.1 mm in depth. The enclosure is rated IP65, indicating it is dust-tight and protected against water ingress. It is RoHS compliant, ensuring it meets environmental standards. This enclosure is suitable for various applications where protection from environmental factors is required.
Enclosures, Boxes, Racks Boxes, Plastic
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.165"" (55.00mm)"
IP65 NEMA 4X Box with Clear Cover and Mo
Electrical Enclosures 6.73 x 4.76 x 2.17 POLYCARBONAT CLR LID
ENCLOSURE, WALL MOUNT, POLYCARBONATE, LT GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| Heilind Electronics, Inc. | DigiKey | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PN-1324-CMB | 377-1892-ND | PN-1324-CMB | PN-1324-CMB | 40T8046 |
| Product Name | Enclosures, Boxes, Racks Boxes, Plastic | Boxes | BUDI Wall Mount | Electrical Enclosures | Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |||
| Material | Polycarbonate | Polycarbonate; Polycarbonate | |||
| NEMA Rating | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures | ||
| Features | Flame Retardant | RoHS Compliant | |||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |