DigiKey Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
"BOX ALUM BLACK 11.02""L X 7.52""W"
"BOX ALUM BLACK 6.74""L X 6.63""W"
"BOX ALUM BLACK 7.52""L X 6.3""W"
"BOX ALUM BLACK 8.66""L X 7.52""W"
"BOX ALUM BLACK 9.1""L X 6.63""W"
"BOX ALUM CLEAR 11.02""L X 7.52""W"
"BOX ALUM CLEAR 6.74""L X 6.63""W"
"BOX ALUM CLEAR 7.52""L X 6.3""W"
"BOX ALUM CLEAR 8.66""L X 7.52""W"
"BOX ALUM CLEAR 9.1""L X 6.63""W"
"Box Fiberglass/Polyester Black Cover Included 15.748"" L x 9.843"" W (400.00mm x 250.00mm) X 6.319"" (160.50mm)"
"Box Fiberglass/Polyester Black Cover Included 6.299"" L x 3.543"" W (160.00mm x 90.00mm) X 6.299"" (160.00mm)"
"Box Metal, Aluminum Black End Panel(s) 11.024"" L x 7.343"" W (280.01mm x 186.51mm) X 2.657"" (67.49mm)"
"Box Metal, Aluminum Black End Panel(s) 3.484"" L x 2.441"" W (88.49mm x 62.00mm) X 1.336"" (33.93mm)"
"Box Metal, Aluminum Black End Panel(s) 3.523"" L x 2.441"" W (89.48mm x 62.00mm) X 1.335"" (33.91mm)"
"Box Metal, Aluminum Black End Panel(s) 4.730"" L x 4.094"" W (120.14mm x 104.00mm) X 1.260"" (32.00mm)"
"Box Metal, Aluminum Black End Panel(s) 5.000"" L x 2.441"" W (127.00mm x 62.00mm) X 1.335"" (33.91mm)"
"Box Metal, Aluminum Black End Panel(s) 5.061"" L x 2.441"" W (128.55mm x 62.00mm) X 1.336"" (33.93mm)"
"Box Metal, Aluminum Black End Panel(s) 5.079"" L x 4.252"" W (129.01mm x 108.00mm) X 2.308"" (58.62mm)"
"Box Metal, Aluminum Black End Panel(s) 5.118"" L x 3.418"" W (130.00mm x 86.82mm) X 1.847"" (46.91mm)"
"Box Metal, Aluminum Black End Panel(s) 5.118"" L x 3.425"" W (130.00mm x 87.00mm) X 1.335"" (33.91mm)"
"Box Metal, Aluminum Black End Panel(s) 5.118"" L x 3.425"" W (130.00mm x 87.00mm) X 1.855"" (47.12mm)"
"Box Metal, Aluminum Black End Panel(s) 5.148"" L x 3.424"" W (130.75mm x 86.96mm) X 1.239"" (31.48mm)"
"Box Metal, Aluminum Black End Panel(s) 5.163"" L x 3.424"" W (131.15mm x 86.96mm) X 1.237"" (31.43mm)"
"Box Metal, Aluminum Black End Panel(s) 5.236"" L x 4.252"" W (132.99mm x 108.00mm) X 2.305"" (58.55mm)"
"Box Metal, Aluminum Black End Panel(s) 6.666"" L x 3.425"" W (169.32mm x 87.00mm) X 1.855"" (47.12mm)"
"Box Metal, Aluminum Black End Panel(s) 6.693"" L x 3.418"" W (170.00mm x 86.82mm) X 1.850"" (46.99mm)"
"Box Metal, Aluminum Black End Panel(s) 6.719"" L x 4.208"" W (170.66mm x 106.89mm) X 1.376"" (34.94mm)"
"Box Metal, Aluminum Black End Panel(s) 6.722"" L x 3.424"" W (170.75mm x 86.96mm) X 1.239"" (31.48mm)"
"Box Metal, Aluminum Black End Panel(s) 6.738"" L x 3.424"" W (171.15mm x 86.96mm) X 1.237"" (31.43mm)"
"Box Metal, Aluminum Black End Panel(s) 6.738"" L x 4.210"" W (171.15mm x 106.94mm) X 1.375"" (34.93mm)"
"Box Metal, Aluminum Black End Panel(s) 6.811"" L x 4.252"" W (173.00mm x 108.00mm) X 2.308"" (58.62mm)"
"Box Metal, Aluminum Black End Panel(s) 7.343"" L x 6.299"" W (186.51mm x 160.00mm) X 2.657"" (67.49mm)"
"Box Metal, Aluminum Black End Panel(s) 8.661"" L x 7.343"" W (219.99mm x 186.51mm) X 2.657"" (67.49mm)"
"Box Metal, Aluminum Clear End Panel(s) 11.024"" L x 7.343"" W (280.01mm x 186.51mm) X 2.657"" (67.49mm)"
"Box Metal, Aluminum Clear End Panel(s) 7.343"" L x 6.299"" W (186.51mm x 160.00mm) X 2.657"" (67.49mm)"
"Box Metal, Aluminum Clear End Panel(s) 8.661"" L x 7.343"" W (219.99mm x 186.51mm) X 2.657"" (67.49mm)"
"Box Metal, Aluminum Natural End Panel(s) 3.484"" L x 2.441"" W (88.49mm x 62.00mm) X 1.336"" (33.93mm)"
"Box Metal, Aluminum Natural End Panel(s) 3.523"" L x 2.441"" W (89.48mm x 62.00mm) X 1.335"" (33.91mm)"
"Box Metal, Aluminum Natural End Panel(s) 5.000"" L x 2.441"" W (127.00mm x 62.00mm) X 1.335"" (33.91mm)"
"Box Metal, Aluminum Natural End Panel(s) 5.061"" L x 2.441"" W (128.55mm x 62.00mm) X 1.336"" (33.93mm)"
"Box Metal, Aluminum Natural End Panel(s) 5.079"" L x 4.252"" W (129.01mm x 108.00mm) X 2.308"" (58.62mm)"
"Box Metal, Aluminum Natural End Panel(s) 5.118"" L x 3.418"" W (130.00mm x 86.82mm) X 1.847"" (46.91mm)"
"Box Metal, Aluminum Natural End Panel(s) 5.118"" L x 3.425"" W (130.00mm x 87.00mm) X 1.335"" (33.91mm)"
"Box Metal, Aluminum Natural End Panel(s) 5.118"" L x 3.425"" W (130.00mm x 87.00mm) X 1.855"" (47.12mm)"
"Box Metal, Aluminum Natural End Panel(s) 5.148"" L x 3.424"" W (130.75mm x 86.96mm) X 1.239"" (31.48mm)"
"Box Metal, Aluminum Natural End Panel(s) 5.163"" L x 3.424"" W (131.15mm x 86.96mm) X 1.237"" (31.43mm)"
"Box Metal, Aluminum Natural End Panel(s) 5.163"" L x 4.211"" W (131.15mm x 106.96mm) X 1.375"" (34.92mm)"
"Box Metal, Aluminum Natural End Panel(s) 5.236"" L x 4.252"" W (132.99mm x 108.00mm) X 2.305"" (58.55mm)"
"Box Metal, Aluminum Natural End Panel(s) 6.666"" L x 3.425"" W (169.32mm x 87.00mm) X 1.855"" (47.12mm)"
"Box Metal, Aluminum Natural End Panel(s) 6.693"" L x 3.418"" W (170.00mm x 86.82mm) X 1.850"" (46.99mm)"
"Box Metal, Aluminum Natural End Panel(s) 6.719"" L x 4.208"" W (170.66mm x 106.89mm) X 1.376"" (34.94mm)"
"Box Metal, Aluminum Natural End Panel(s) 6.722"" L x 3.424"" W (170.75mm x 86.96mm) X 1.239"" (31.48mm)"
"Box Metal, Aluminum Natural End Panel(s) 6.738"" L x 3.424"" W (171.15mm x 86.96mm) X 1.237"" (31.43mm)"
"Box Metal, Aluminum Natural End Panel(s) 6.738"" L x 4.210"" W (171.15mm x 106.94mm) X 1.375"" (34.93mm)"
"Box Metal, Aluminum Natural End Panel(s) 6.811"" L x 4.252"" W (173.00mm x 108.00mm) X 2.308"" (58.62mm)"
"Box Metal, Aluminum Silver Hand Held, Cover Included 10.240"" L x 6.300"" W (260.10mm x 160.02mm) X 3.540"" (89.92mm)"
"Box Metal, Aluminum Silver Hand Held, Cover Included 3.150"" L x 2.950"" W (80.01mm x 74.93mm) X 2.240"" (56.90mm)"
"Box Metal, Aluminum Silver Hand Held, Cover Included 3.500"" L x 3.500"" W (88.90mm x 88.90mm) X"
"Box Metal, Aluminum Silver Hand Held, Cover Included 3.860"" L x 2.520"" W (98.04mm x 64.01mm) X 1.340"" (34.04mm)"
"Box Metal, Aluminum Silver Hand Held, Cover Included 3.940"" L x 3.940"" W (100.08mm x 100.08mm) X 3.150"" (80.00mm)"
"Box Metal, Aluminum Silver Hand Held, Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 3.540"" (89.92mm)"
"Box Metal, Aluminum Silver Hand Held, Cover Included 6.890"" L x 3.150"" W (175.01mm x 80.01mm) X 2.240"" (56.90mm)"
"Box Metal, Aluminum Silver Hand Held, Cover Included 8.660"" L x 4.720"" W (219.96mm x 119.89mm) X 3.150"" (80.00mm)"
"Box Metal, Aluminum Silver Hand Held, Cover Included X 1.340"" (34.04mm)"
"Box Metal, Aluminum Silver Hand Held, Cover Included X 3.190"" (81.03mm)"
"Box Metal, Aluminum Silver Hand Held, Cover Included X 3.740"" (95.00mm)"
"Box Metal, Stainless Steel Unpainted Cover Included 35.984"" L x 24.016"" W (914.00mm x 610.00mm) X 7.874"" (200.00mm)"
"Box Metal, Stainless Steel Unpainted Cover Included 38.583"" L x 29.134"" W (980.00mm x 740.00mm) X 7.874"" (200.00mm)"
"Box Metal, Steel Gray Cover Included 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 10.250"" L x 3.250"" W (260.35mm x 82.55mm) X 2.750"" (69.85mm)"
"Box Metal, Steel Gray Cover Included 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 5.000"" (127.00mm)"
"Box Metal, Steel Gray Cover Included 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Cover Included 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Cover Included 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 3.500"" L x 3.250"" W (88.90mm x 82.55mm) X 2.750"" (69.85mm)"
"Box Metal, Steel Gray Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 4.750"" (120.65mm)"
"Box Metal, Steel Gray Cover Included 5.750"" L x 3.250"" W (146.05mm x 82.55mm) X 2.750"" (69.85mm)"
"Box Metal, Steel Gray Cover Included 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Cover Included 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 8.000"" L x 3.250"" W (203.20mm x 82.55mm) X 2.750"" (69.85mm)"
"Box Metal, Steel Gray Cover Included 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 4.000"" W (254.00mm x 101.60mm) X 4.750"" (120.65mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 11.750"" L x 10.750"" W (298.45mm x 273.05mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 11.750"" L x 10.750"" W (298.45mm x 273.05mm) X 4.750"" (120.65mm)"
"Box Metal, Steel Gray Hinged Door, Lid 11.750"" L x 8.500"" W (298.45mm x 215.90mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 11.750"" L x 8.500"" W (298.45mm x 215.90mm) X 4.750"" (120.65mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 5.000"" (127.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 12.000"" W (304.80mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 6.000"" W (304.80mm x 152.40mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 10.750"" W (355.60mm x 273.05mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 10.750"" W (355.60mm x 273.05mm) X 4.750"" (120.65mm)"
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 13.000"" W (355.60mm x 330.20mm) X 4.750"" (120.65mm)"
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 8.000"" W (355.60mm x 203.20mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 10.000"" W (406.40mm x 254.00mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 7.000"" (177.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 16.000"" W (406.40mm x 406.40mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 16.000"" W (406.40mm x 406.40mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 18.500"" L x 15.250"" W (469.90mm x 387.35mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 12.000"" W (508.00mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 12.000"" W (508.00mm x 304.80mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 12.000"" (304.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 7.000"" (177.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 9.000"" (228.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 20.000"" W (508.00mm x 508.00mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 20.000"" W (508.00mm x 508.00mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 20.000"" W (508.00mm x 508.00mm) X 7.000"" (177.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 20.000"" W (508.00mm x 508.00mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 20.000"" W (508.00mm x 508.00mm) X 9.000"" (228.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 21.380"" L x 20.000"" W (543.05mm x 508.00mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 21.380"" L x 20.000"" W (543.05mm x 508.00mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 12.000"" W (609.60mm x 304.80mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 12.000"" W (609.60mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 12.000"" W (609.60mm x 304.80mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 16.000"" W (609.60mm x 406.40mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 16.000"" W (609.60mm x 406.40mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 12.000"" (304.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 16.000"" (406.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 7.000"" (177.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 9.000"" (228.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 11.000"" (279.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 7.000"" (177.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 9.000"" (228.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 12.000"" W (762.00mm x 304.80mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 16.000"" W (762.00mm x 406.40mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 16.000"" W (762.00mm x 406.40mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 20.000"" W (762.00mm x 508.00mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 20.000"" W (762.00mm x 508.00mm) X 7.000"" (177.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 20.000"" W (762.00mm x 508.00mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 20.000"" W (762.00mm x 508.00mm) X 9.000"" (228.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 24.000"" W (762.00mm x 609.60mm) X 7.000"" (177.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 36.000"" L x 31.380"" W (914.40mm x 797.05mm) X 16.000"" (406.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 4.750"" (120.65mm)"
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 7.250"" L x 6.250"" W (184.15mm x 158.75mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 7.250"" L x 6.250"" W (184.15mm x 158.75mm) X 4.750"" (120.65mm)"
"Box Metal, Steel Gray Hinged Door, Lid 7.500"" L x 6.250"" W (190.50mm x 158.75mm) X 4.750"" (120.65mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 4.000"" W (203.20mm x 101.60mm) X 4.750"" (120.65mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 9.500"" L x 6.250"" W (241.30mm x 158.75mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 9.500"" L x 6.250"" W (241.30mm x 158.75mm) X 4.750"" (120.65mm)"
"Box Metal, Steel Gray Hinged Door, Lid 9.500"" L x 8.500"" W (241.30mm x 215.90mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 9.500"" L x 8.500"" W (241.30mm x 215.90mm) X 4.750"" (120.65mm)"
"Box Metal, Steel Gray U Shaped Pieces 10.000"" L x 4.000"" W (254.00mm x 101.60mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray U Shaped Pieces 10.000"" L x 6.000"" W (254.00mm x 152.40mm) X 5.860"" (148.84mm)"
"Box Metal, Steel Gray U Shaped Pieces 11.000"" L x 7.000"" W (279.40mm x 177.80mm) X 7.000"" (177.80mm)"
"Box Metal, Steel Gray U Shaped Pieces 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray U Shaped Pieces 15.000"" L x 10.000"" W (381.00mm x 254.00mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray U Shaped Pieces 20.000"" L x 10.000"" W (508.00mm x 254.00mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray U Shaped Pieces 20.000"" L x 10.000"" W (508.00mm x 254.00mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray U Shaped Pieces 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 4.000"" (101.60mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)"
"Box Plastic, Polycarbonate Almond, Clear Cover/Door Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, Polycarbonate Black, Clear Cover/Door Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, Polycarbonate Gray Hand Held, Cover Included 2.560"" L x 2.560"" W (65.02mm x 65.02mm) X 3.190"" (81.03mm)"
"Box Plastic, Polycarbonate Gray Hand Held, Cover Included 3.700"" L x 3.700"" W (93.98mm x 93.98mm) X 2.240"" (56.90mm)"
"Box Plastic, Polycarbonate Gray Hand Held, Cover Included X 1.400"" (35.56mm)"
"Box Plastic, Polycarbonate Gray Hand Held, Cover Included X 2.240"" (56.90mm)"
"Box Plastic, Polycarbonate Gray Hand Held, Cover Included X 2.560"" (65.02mm)"
"Box Plastic, Polycarbonate Gray Hand Held, Cover Included X 3.500"" (88.90mm)"
"Box Plastic, Polycarbonate Gray Hand Held, Cover Included X 3.530"" (89.66mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hand Held, Cover Included X 6.500"" (165.10mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 10.000"" L x 7.090"" W (254.00mm x 180.09mm) X 3.540"" (89.92mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 10.000"" L x 7.090"" W (254.00mm x 180.09mm) X 4.370"" (111.00mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 2.560"" L x 2.560"" W (65.02mm x 65.02mm) X 2.240"" (56.90mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 3.700"" L x 2.560"" W (93.98mm x 65.02mm) X 2.240"" (56.90mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 3.700"" L x 3.700"" W (93.98mm x 93.98mm) X 2.240"" (56.90mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 4.330"" L x 4.330"" W (109.98mm x 109.98mm) X 3.540"" (89.92mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 5.120"" L x 3.700"" W (130.05mm x 93.98mm) X 2.240"" (56.90mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 5.120"" L x 5.120"" W (130.05mm x 130.05mm) X 2.950"" (74.93mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 5.120"" L x 5.120"" W (130.05mm x 130.05mm) X 3.900"" (99.06mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 7.090"" L x 4.330"" W (180.09mm x 109.98mm) X 3.540"" (89.92mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 7.170"" L x 7.090"" W (182.12mm x 180.09mm) X 3.540"" (89.92mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 7.170"" L x 7.090"" W (182.12mm x 180.09mm) X 4.370"" (111.00mm)"
"Box Polycarbonate (PC) Translucent - Clear Hand Held, Cover Included 10.000"" L x 7.090"" W (254.00mm x 180.09mm) X 3.540"" (89.92mm)"
"Box Polycarbonate (PC) Translucent - Clear Hand Held, Cover Included 7.170"" L x 7.090"" W (182.12mm x 180.09mm) X 3.540"" (89.92mm)"
"Console Metal, Steel Gray Cover Included, Slanted Top 10.000"" L x 3.500"" W (254.00mm x 88.90mm) X 4.880"" (123.95mm)"
"Console Metal, Steel Gray Cover Included, Slanted Top 3.500"" L x 3.250"" W (88.90mm x 82.55mm) X 4.880"" (123.95mm)"
"Console Metal, Steel Gray Cover Included, Slanted Top 5.500"" L x 3.500"" W (139.70mm x 88.90mm) X 4.880"" (123.95mm)"
"Console Metal, Steel Gray Cover Included, Slanted Top 7.750"" L x 3.500"" W (196.85mm x 88.90mm) X 4.880"" (123.95mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 10.750"" L x 7.250"" W (273.05mm x 184.15mm) X 6.750"" (171.45mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 11.750"" L x 10.750"" W (298.45mm x 273.05mm) X 9.000"" (228.60mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 11.750"" L x 8.500"" W (298.45mm x 215.90mm) X 9.000"" (228.60mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 12.000"" L x 12.000"" W (304.80mm x 304.80mm) X 9.160"" (232.66mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 7.160"" (181.86mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 13.000"" L x 11.750"" W (330.20mm x 298.45mm) X 9.000"" (228.60mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 13.000"" L x 7.250"" W (330.20mm x 184.15mm) X 6.750"" (171.45mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 14.000"" L x 13.000"" W (355.60mm x 330.20mm) X 10.130"" (257.30mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 15.250"" L x 14.000"" W (387.35mm x 355.60mm) X 10.130"" (257.30mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 15.250"" L x 7.250"" W (387.35mm x 184.15mm) X 6.750"" (171.45mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 9.160"" (232.66mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 16.000"" L x 16.000"" W (406.40mm x 406.40mm) X 11.160"" (283.46mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 16.000"" L x 8.000"" W (406.40mm x 203.20mm) X 7.160"" (181.86mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 19.750"" L x 7.250"" W (501.65mm x 184.15mm) X 6.750"" (171.45mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 20.000"" L x 12.000"" W (508.00mm x 304.80mm) X 9.160"" (232.66mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 11.160"" (283.46mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 20.000"" L x 20.000"" W (508.00mm x 508.00mm) X 13.160"" (334.26mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 20.000"" L x 8.000"" W (508.00mm x 203.20mm) X 7.160"" (181.86mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 24.000"" L x 12.000"" W (609.60mm x 304.80mm) X 9.160"" (232.66mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 24.000"" L x 16.000"" W (609.60mm x 406.40mm) X 11.160"" (283.46mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 13.160"" (334.26mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 30.000"" L x 16.000"" W (762.00mm x 406.40mm) X 11.160"" (283.46mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 30.000"" L x 20.000"" W (762.00mm x 508.00mm) X 13.160"" (334.26mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 36.000"" L x 16.000"" W (914.40mm x 406.40mm) X 11.160"" (283.46mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 7.250"" L x 6.250"" W (184.15mm x 158.75mm) X 6.750"" (171.45mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 7.160"" (181.86mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 8.500"" L x 7.250"" W (215.90mm x 184.15mm) X 6.750"" (171.45mm)"
"Console Metal, Steel Gray Hinged Lid, Slanted Top 9.500"" L x 8.500"" W (241.30mm x 215.90mm) X 7.880"" (200.15mm)"
"ENCLOSURE S STL 10.04""L X 9.84""W"
"Stomp Box Metal, Aluminum Unpainted Cover Included 4.409"" L x 2.402"" W (111.99mm x 61.01mm) X 1.220"" (30.99mm)"
"Stomp Box Metal, Aluminum Unpainted Cover Included 4.724"" L x 3.720"" W (120.00mm x 94.50mm) X 1.339"" (34.01mm)"
Box Metal, Aluminum Silver Hand Held, Cover Included X
INTERCONNECT MISC
Tools/Equipment/Hard ware

<< Prev Next >>