DigiKey Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
"BOX GRAY 17.7""L X 12.4""W"
"Box Hinged Door, Lid 7.870"" L x 7.870"" W (199.90mm x 199.90mm) X 4.800"" (121.92mm)"
"Box Metal, Aluminum Natural Cover Included 12.992"" L x 9.055"" W (330.00mm x 230.00mm) X 4.370"" (111.00mm)"
"Box Metal, Aluminum Natural Cover Included 4.734"" L x 3.740"" W (120.24mm x 95.00mm) X 2.244"" (57.00mm)"
"Box Metal, Aluminum Natural Cover Included 9.134"" L x 7.953"" W (232.00mm x 202.00mm) X 4.370"" (111.00mm)"
"Box Metal, Aluminum with Plastic, Polyamide End Caps Black, Yellow Hand Held, Split Sides and End Panel(s) 11.024"" L x 7.520"" W (280.00mm x 191.00mm) X 2.992"" (76.00mm)"
"Box Metal, Aluminum with Plastic, Polyamide End Caps Black, Yellow Hand Held, Split Sides and End Panel(s) 12.992"" L x 7.520"" W (330.00mm x 191.00mm) X 2.992"" (76.00mm)"
"Box Metal, Aluminum with Plastic, Polyamide End Caps Black, Yellow Hand Held, Split Sides and End Panel(s) 17.323"" L x 7.520"" W (440.00mm x 191.00mm) X 2.992"" (76.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 11.358"" L x 10.236"" W (288.50mm x 260.00mm) X 4.764"" (121.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 11.811"" L x 11.811"" W (300.00mm x 300.00mm) X 4.764"" (121.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 11.811"" L x 11.811"" W (300.00mm x 300.00mm) X 6.339"" (161.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 11.811"" L x 5.906"" W (300.00mm x 150.00mm) X 3.189"" (81.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 11.811"" L x 7.874"" W (300.00mm x 200.00mm) X 3.189"" (81.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 11.811"" L x 7.874"" W (300.00mm x 200.00mm) X 4.764"" (121.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 12.815"" L x 11.811"" W (325.50mm x 300.00mm) X 4.764"" (121.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 14.961"" L x 14.961"" W (380.00mm x 380.00mm) X 6.339"" (161.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 15.748"" L x 11.811"" W (400.00mm x 300.00mm) X 6.339"" (161.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 15.748"" L x 5.906"" W (400.00mm x 150.00mm) X 3.189"" (81.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 15.748"" L x 7.874"" W (400.00mm x 200.00mm) X 4.764"" (121.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 19.685"" L x 11.811"" W (500.00mm x 300.00mm) X 6.339"" (161.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 19.685"" L x 15.748"" W (500.00mm x 400.00mm) X 6.339"" (161.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 23.622"" L x 7.874"" W (600.00mm x 200.00mm) X 4.764"" (121.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 3.937"" L x 3.937"" W (100.00mm x 100.00mm) X 2.402"" (61.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 5.906"" L x 3.937"" W (150.00mm x 100.00mm) X 2.402"" (61.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 5.906"" L x 5.906"" W (150.00mm x 150.00mm) X 3.189"" (81.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 7.874"" L x 3.937"" W (200.00mm x 100.00mm) X 2.402"" (61.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 7.874"" L x 7.874"" W (200.00mm x 200.00mm) X 3.189"" (81.00mm)"
"Box Metal, Stainless Steel Natural Cover Included 7.874"" L x 7.874"" W (200.00mm x 200.00mm) X 4.764"" (121.00mm)"
"Box Metal, Stainless Steel Silver Cover Included 11.791"" L x 5.905"" W (299.49mm x 149.99mm) X 11.791"" (299.49mm)"
"Box Metal, Stainless Steel Silver Cover Included 11.811"" L x 8.661"" W (300.00mm x 219.99mm) X 15.748"" (400.00mm)"
"Box Metal, Stainless Steel Silver Cover Included 15.748"" L x 8.661"" W (400.00mm x 219.99mm) X 23.622"" (600.00mm)"
"Box Metal, Stainless Steel Silver Cover Included 23.622"" L x 8.661"" W (600.00mm x 219.99mm) X 23.622"" (600.00mm)"
"Box Metal, Stainless Steel Silver Cover Included 23.622"" L x 8.661"" W (600.00mm x 219.99mm) X 31.496"" (800.00mm)"
"Box Metal, Stainless Steel Silver Cover Included 7.854"" L x 5.905"" W (199.49mm x 149.99mm) X 11.791"" (299.49mm)"
"Box Metal, Steel Gray Cover Included 5.906"" L x 5.906"" W (150.00mm x 150.00mm) X 3.543"" (90.00mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 14.210"" L x 4.880"" W (360.93mm x 123.95mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 1.510"" (38.35mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 3.000"" (76.20mm)"
"Box Plastic, ABS Almond Split Sides and Slanted Top 5.630"" L x 3.250"" W (143.00mm x 82.55mm) X 1.510"" (38.35mm)"
"Box Plastic, ABS Almond Split Sides and Slanted Top 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.490"" (63.25mm)"
"Box Plastic, ABS Black Hand Held, Cover Included 11.220"" L x 7.795"" W (285.00mm x 198.00mm) X 1.811"" (46.00mm)"
"Box Plastic, ABS Black Hand Held, Cover Included 11.220"" L x 7.795"" W (285.00mm x 198.00mm) X 2.409"" (61.20mm)"
"Box Plastic, ABS Black Hand Held, Cover Included 5.118"" L x 2.953"" W (130.00mm x 75.00mm) X 0.689"" (17.50mm)"
"Box Plastic, ABS Black Hand Held, Cover Included 5.118"" L x 2.953"" W (130.00mm x 75.00mm) X 1.024"" (26.00mm)"
"Box Plastic, ABS Black Hand Held, Cover Included 6.496"" L x 3.543"" W (165.00mm x 90.00mm) X 1.339"" (34.00mm)"
"Box Plastic, ABS Black Hand Held, Cover Included 6.496"" L x 3.543"" W (165.00mm x 90.00mm) X 1.870"" (47.50mm)"
"Box Plastic, ABS Black Hand Held, Cover Included 7.874"" L x 4.134"" W (200.00mm x 105.00mm) X 1.339"" (34.00mm)"
"Box Plastic, ABS Black Hand Held, Cover Included 7.874"" L x 4.134"" W (200.00mm x 105.00mm) X 2.110"" (53.60mm)"
"Box Plastic, ABS Black Hand Held, Cover Included 8.465"" L x 5.906"" W (215.00mm x 150.00mm) X 1.811"" (46.00mm)"
"Box Plastic, ABS Black Hand Held, Cover Included 8.465"" L x 5.906"" W (215.00mm x 150.00mm) X 2.087"" (53.00mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 14.210"" L x 4.880"" W (360.93mm x 123.95mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 1.510"" (38.35mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Black Hand Held, Split Sides 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 3.000"" (76.20mm)"
"Box Plastic, ABS Black Split Sides and Slanted Top 5.630"" L x 3.250"" W (143.00mm x 82.55mm) X 1.510"" (38.35mm)"
"Box Plastic, ABS Black Split Sides and Slanted Top 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.490"" (63.25mm)"
"Box Plastic, ABS Blue-Green Hand Held, Split Sides and End Panel(s) 4.921"" L x 3.150"" W (125.00mm x 80.00mm) X 1.445"" (36.70mm)"
"Box Plastic, ABS Blue-Green Hand Held, Split Sides and End Panel(s) 4.921"" L x 3.150"" W (125.00mm x 80.00mm) X 1.839"" (46.70mm)"
"Box Plastic, ABS Blue-Green Hand Held, Split Sides and End Panel(s) 7.087"" L x 3.307"" W (180.00mm x 84.00mm) X 2.067"" (52.50mm)"
"Box Plastic, ABS Blue-Green Hand Held, Split Sides and End Panel(s) 9.016"" L x 3.819"" W (229.00mm x 97.00mm) X 2.067"" (52.50mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 14.210"" L x 4.880"" W (360.93mm x 123.95mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 1.510"" (38.35mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.500"" (38.10mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.000"" (50.80mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.500"" (63.50mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 3.000"" (76.20mm)"
"Box Plastic, ABS Gray Split Sides and Slanted Top 5.630"" L x 3.250"" W (143.00mm x 82.55mm) X 1.510"" (38.35mm)"
"Box Plastic, ABS Gray Split Sides and Slanted Top 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.490"" (63.25mm)"
"Box Plastic, ABS White Hand Held, Cover Included 11.220"" L x 7.795"" W (285.00mm x 198.00mm) X 1.811"" (46.00mm)"
"Box Plastic, ABS White Hand Held, Cover Included 11.220"" L x 7.795"" W (285.00mm x 198.00mm) X 2.409"" (61.20mm)"
"Box Plastic, ABS White Hand Held, Cover Included 5.118"" L x 2.953"" W (130.00mm x 75.00mm) X 0.689"" (17.50mm)"
"Box Plastic, ABS White Hand Held, Cover Included 5.118"" L x 2.953"" W (130.00mm x 75.00mm) X 1.024"" (26.00mm)"
"Box Plastic, ABS White Hand Held, Cover Included 6.496"" L x 3.543"" W (165.00mm x 90.00mm) X 1.339"" (34.00mm)"
"Box Plastic, ABS White Hand Held, Cover Included 6.496"" L x 3.543"" W (165.00mm x 90.00mm) X 1.870"" (47.50mm)"
"Box Plastic, ABS White Hand Held, Cover Included 7.874"" L x 4.134"" W (200.00mm x 105.00mm) X 1.339"" (34.00mm)"
"Box Plastic, ABS White Hand Held, Cover Included 7.874"" L x 4.134"" W (200.00mm x 105.00mm) X 2.110"" (53.60mm)"
"Box Plastic, ABS White Hand Held, Cover Included 8.465"" L x 5.906"" W (215.00mm x 150.00mm) X 1.811"" (46.00mm)"
"Box Plastic, ABS White Hand Held, Cover Included 8.465"" L x 5.906"" W (215.00mm x 150.00mm) X 2.087"" (53.00mm)"
"Box Plastic, PBT/PC Blend Gray, Clear Cover/Door Cover Included 11.890"" L x 7.323"" W (302.00mm x 186.00mm) X 6.890"" (175.00mm)"
"Box Plastic, Polyamide Black, Gray Hand Held, Split Sides 12.244"" L x 11.063"" W (311.00mm x 281.00mm) X 2.835"" (72.00mm)"
"Box Plastic, Polyamide Gray Hand Held, Split Sides 8.661"" L x 4.567"" W (220.00mm x 116.00mm) X 2.008"" (51.00mm)"
"Box Plastic, Polyamide Yellow Hand Held, Split Sides 11.614"" L x 6.457"" W (295.00mm x 164.00mm) X 4.567"" (116.00mm)"
"Box Plastic, Polyamide Yellow Hand Held, T-Shaped, Cover Included 3.346"" L x 3.346"" W (85.00mm x 85.00mm) X 8.110"" (206.00mm)"
"Box Plastic, Polyamide Yellow Hand Held, T-Shaped, Cover Included 3.346"" L x 3.346"" W (85.00mm x 85.00mm) X 9.252"" (235.00mm)"
"Box Plastic, Polyamide Yellow Hand Held, T-Shaped, Cover Included 4.134"" L x 3.346"" W (105.00mm x 85.00mm) X 11.063"" (281.00mm)"
"Box Plastic, Polyamide Yellow Hand Held, T-Shaped, Cover Included 4.528"" L x 3.346"" W (115.00mm x 85.00mm) X 8.110"" (206.00mm)"
"Box Plastic, Polyamide Yellow Hand Held, T-Shaped, Cover Included 6.299"" L x 3.346"" W (160.00mm x 85.00mm) X 8.898"" (226.00mm)"
"Box Plastic, Polyamide Yellow Hand Held, T-Shaped, Cover Included 7.480"" L x 2.756"" W (190.00mm x 70.00mm) X 3.661"" (93.00mm)"
"Box Plastic, Polyamide Yellow Hand Held, T-Shaped, Cover Included 7.874"" L x 4.528"" W (200.00mm x 115.00mm) X 3.661"" (93.00mm)"
"Box Plastic, Polycarbonate Almond, Clear Cover/Door Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, Polycarbonate Almond, Clear Cover/Door Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, Polycarbonate Almond, Clear Cover/Door Hand Held, Split Sides 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.000"" (50.80mm)"
"Box Plastic, Polycarbonate Almond, Clear Cover/Door Hand Held, Split Sides 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.500"" (63.50mm)"
"Box Plastic, Polycarbonate Black, Clear Cover/Door Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, Polycarbonate Black, Clear Cover/Door Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, Polycarbonate Black, Clear Cover/Door Hand Held, Split Sides 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.000"" (50.80mm)"
"Box Plastic, Polycarbonate Black, Clear Cover/Door Hand Held, Split Sides 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.500"" (63.50mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hand Held, Cover Included X 7.100"" (180.34mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hand Held, Cover Included X 8.900"" (226.06mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hand Held, Split Sides 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hand Held, Split Sides 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.000"" (50.80mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hand Held, Split Sides 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.500"" (63.50mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 10.000"" L x 7.090"" W (254.00mm x 180.09mm) X 4.330"" (109.98mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 17.720"" L x 11.810"" W (450.09mm x 299.97mm) X 5.590"" (141.99mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 5.120"" L x 3.700"" W (130.05mm x 93.98mm) X 3.150"" (80.00mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 7.090"" L x 4.330"" W (180.09mm x 109.98mm) X 4.330"" (109.98mm)"
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 7.170"" L x 7.090"" W (182.12mm x 180.09mm) X 4.330"" (109.98mm)"
"BOX S STL SILV 15.75""L X 8.66""W"
"Cabinet Fiberglass/Polyester Gray Hinged Door, Lid 12.244"" L x 6.142"" W (311.00mm x 156.00mm) X 14.134"" (359.00mm)"
"Case Metal, Aluminum Silver-Gray Cover Included 10.236"" L x 6.299"" W (260.00mm x 160.00mm) X 3.543"" (90.00mm)"
"Case Metal, Aluminum Silver-Gray Cover Included 12.992"" L x 9.055"" W (330.00mm x 230.00mm) X 4.331"" (110.00mm)"
"Case Metal, Aluminum Silver-Gray Cover Included 12.992"" L x 9.055"" W (330.00mm x 230.00mm) X 7.087"" (180.00mm)"
"Case Metal, Aluminum Silver-Gray Cover Included 14.173"" L x 6.299"" W (360.00mm x 160.00mm) X 3.543"" (90.00mm)"
"Case Metal, Aluminum Silver-Gray Cover Included 15.787"" L x 9.055"" W (401.00mm x 230.00mm) X 4.331"" (110.00mm)"
"Case Metal, Aluminum Silver-Gray Cover Included 15.827"" L x 12.205"" W (402.00mm x 310.00mm) X 4.331"" (110.00mm)"
"Case Metal, Aluminum Silver-Gray Cover Included 15.827"" L x 12.205"" W (402.00mm x 310.00mm) X 7.087"" (180.00mm)"
"Case Metal, Aluminum Silver-Gray Cover Included 23.622"" L x 12.205"" W (600.00mm x 310.00mm) X 4.331"" (110.00mm)"
"Case Metal, Aluminum Silver-Gray Cover Included 23.622"" L x 12.205"" W (600.00mm x 310.00mm) X 7.087"" (180.00mm)"
"Case Metal, Aluminum Silver-Gray Cover Included 23.622"" L x 9.055"" W (600.00mm x 230.00mm) X 4.331"" (110.00mm)"
"Case Metal, Aluminum Silver-Gray Cover Included 4.803"" L x 4.803"" W (122.00mm x 122.00mm) X 3.543"" (90.00mm)"
"Case Metal, Aluminum Silver-Gray Cover Included 6.299"" L x 6.299"" W (160.00mm x 160.00mm) X 3.543"" (90.00mm)"
"Case Metal, Aluminum Silver-Gray Cover Included 8.661"" L x 4.803"" W (220.00mm x 122.00mm) X 3.543"" (90.00mm)"
"Case Metal, Aluminum Silver-Gray Cover Included 9.055"" L x 7.874"" W (230.00mm x 200.00mm) X 4.331"" (110.00mm)"
"Case Metal, Aluminum Silver-Gray Cover Included 9.055"" L x 7.874"" W (230.00mm x 200.00mm) X 7.087"" (180.00mm)"
"COMP STORAGE PLAS 17""L X 10.9""W"
"COMP STORAGE PLAS 22""L X 15.5""W"
"ENCLOSURE ALUM 4.73""L X 3.74""W"
"ENCLOSURE ALUM 7.42""L X 4.72""W"
"ENCLOSURE ALUM NAT 4.4""LX2.38""W"
"ENCLOSURE ALUM NAT 7.4""LX4.72""W"
"Enclosure Metal, Aluminum Gray Cover Included 12.598"" L x 6.299"" W (320.00mm x 160.00mm) X 3.937"" (100.00mm)"
"Enclosure Metal, Aluminum Gray Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 3.937"" (100.00mm)"
"Enclosure Metal, Aluminum Green Cover Included 12.598"" L x 6.299"" W (320.00mm x 160.00mm) X 3.937"" (100.00mm)"
"Enclosure Metal, Aluminum Green Cover Included 18.898"" L x 6.299"" W (480.00mm x 160.00mm) X 3.937"" (100.00mm)"
"Enclosure Metal, Aluminum Green Cover Included 6.299"" L x 3.937"" W (160.00mm x 100.00mm) X 6.299"" (160.00mm)"
"Enclosure Metal, Aluminum Green Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 3.937"" (100.00mm)"
"Enclosure Metal, Steel Gray Cover Included 11.811"" L x 7.874"" W (300.00mm x 200.00mm) X 4.724"" (120.00mm)"
"Enclosure Metal, Steel Gray Cover Included 15.748"" L x 7.874"" W (400.00mm x 200.00mm) X 4.724"" (120.00mm)"
"Enclosure Metal, Steel Gray Cover Included 23.622"" L x 7.874"" W (600.00mm x 200.00mm) X 4.724"" (120.00mm)"
"Enclosure Metal, Steel Gray Cover Included 7.874"" L x 7.874"" W (200.00mm x 200.00mm) X 4.724"" (120.00mm)"
"HOUSING ABS 3.11""L X 1.19""W"
"Housing Plastic, ABS Gray Cover Included 14.252"" L x 11.260"" W (362.00mm x 286.00mm) X 2.441"" (62.00mm)"
"Housing Plastic, ABS Gray Cover Included 8.819"" L x 6.181"" W (224.00mm x 157.00mm) X 1.575"" (40.00mm)"
"Housing Plastic, ABS Gray Hand Held 4.331"" L x 2.776"" W (110.00mm x 70.50mm) X 1.024"" (26.00mm)"
"Housing Plastic, ABS Gray Hand Held 5.315"" L x 3.150"" W (135.00mm x 80.00mm) X 1.142"" (29.00mm)"
"Housing Plastic, ABS Gray Hand Held 5.906"" L x 1.890"" W (150.00mm x 48.00mm) X 1.102"" (28.00mm)"
"Housing Plastic, ABS Gray Hand Held 6.457"" L x 3.425"" W (164.00mm x 87.00mm) X 1.220"" (31.00mm)"
"Housing Plastic, ABS Gray Hand Held 7.185"" L x 3.346"" W (182.50mm x 85.00mm) X 1.181"" (30.00mm)"
"Housing Plastic, ABS Gray Hand Held 7.185"" L x 3.701"" W (182.50mm x 94.00mm) X 1.535"" (39.00mm)"
"Housing Plastic, ABS Gray Hand Held 8.504"" L x 3.622"" W (216.00mm x 92.00mm) X 1.575"" (40.00mm)"
"Housing Plastic, ABS Gray Hand Held 9.961"" L x 4.567"" W (253.00mm x 116.00mm) X 1.811"" (46.00mm)"
"JUNCTION BOX ABS 3.35""L X 2.36""W"
"JUNCTION BOX ABS 7.09""L X 3.94""W"
"Junction Box Gray Cover Included 3.150"" L x 2.953"" W (80.00mm x 75.00mm) X 2.244"" (57.00mm)"
"Junction Box Plastic, Polystyrene White Hand Held, Cover Included 3.150"" L x 3.150"" W (80.01mm x 80.01mm) X 2.050"" (52.07mm)"
"Junction Box Plastic, Polystyrene White Hand Held, Cover Included X 2.170"" (55.12mm)"
BG GHDE FUSE PT6
Connector For
FP ENC AS 178 3C
FP ENC BS 113 2C
FP ENC BS 113 3C
FP ENC BSBS 155 2M
FP ENC BSTS 155 2M
FP ENC BSTS 155 3M
FP ENC TS 113 2C
JB JUNCTION BOX, WIDTH:150 MMHEI
JB JUNCTION BOX, WIDTH:200 MMHEI
JB JUNCTION BOX, WIDTH:250 MMHEI
JB JUNCTION BOX, WIDTH:300 MMHEI
JB JUNCTION BOX, WIDTH:350 MMHEI
JBOX 12PNT SCREW
JBOX 12PNT SPRING
JBOX 6PNT SCREW
JBOX 6PNT SPRING
JBOX MOTOR SCREW
JBOX MOTOR SPRING
KEBIHS303020S2N1 AL
KEBIHS403020S2N1 AL
KEBIHS404020S2N1 AL
KEBIHS504020S2N1 AL
KTBLQL1258040S4B1 LL1
THE JB ENCLOSURE 180 DEG HINGE
WALL-MNT ENCL 3PC 600X1021X673MM
WALL-MNT ENCL 600X478X573MM 9 U
WALL-MNT ENCL 600X478X673MM 9 U
WALL-MNT ENCL 600X746X573MM 15 U
WALL-MNT ENCL 600X746X673MM 15 U
X

<< Prev Next >>