BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1334

Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Request a Quote Datasheet
Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1334
Plastic Boxes, NEMA 4x PN-1334
Light gray polycarbonate body & cover, UL94V-2 flammability rating

Light gray polycarbonate body & cover, UL94V-2 flammability rating

Supplier's Site
Boxes - 377-1136-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 7.874"" L x 4.724"" W (200.00mm x 119.99mm) X 2.958"" (75.13mm)"

"Box Plastic, Polycarbonate Gray Cover Included 7.874"" L x 4.724"" W (200.00mm x 119.99mm) X 2.958"" (75.13mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1334
Electrical Enclosures PN-1334
Electrical Enclosures Box, Solid, Polycarb NEMA 7.87x4.72x2.95"

Electrical Enclosures Box, Solid, Polycarb NEMA 7.87x4.72x2.95"

Buy Now Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries - 52F6538 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
52F6538
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries 52F6538
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:199.9mm; External Width - Metric:120mm; External Depth - Metric:75mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:120mm; External Depth - Metric:75mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
ENCLOSURE, LIGHT GRAY POLYCARBONATE BODY AND COVER, 7.87
Fort Worth, TX, USA
ENCLOSURE, LIGHT GRAY POLYCARBONATE BODY AND COVER, 7.87" X 4.72" X 2.95"
70148401
ENCLOSURE, LIGHT GRAY POLYCARBONATE BODY AND COVER, 7.87" X 4.72" X 2.95" 70148401
NEMA 4X Enclosures, Neoprene Gasket Material, ABS, Polycarbonate Body Material These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

NEMA 4X Enclosures, Neoprene Gasket Material, ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1334 377-1136-ND PN-1334 52F6538 70148401
Product Name Plastic Boxes, NEMA 4x Boxes Electrical Enclosures Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries ENCLOSURE, LIGHT GRAY POLYCARBONATE BODY AND COVER, 7.87" X 4.72" X 2.95"
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 7.87 inch (200 mm) 7.87 inch (200 mm) 7.87 inch (200 mm) 7.87 inch (200 mm)
Width 4.72 inch (120 mm) 4.72 inch (120 mm) 4.72 inch (120 mm) 4.72 inch (120 mm)
Depth 2.95 inch (74.93 mm) 2.95 inch (75 mm) 2.95 inch (74.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers