Schneider Electric Wall Boxes NSYS3D8825P

Description
Schneider Electric NSYS3D8825P Enclosure
Request a Quote Datasheet
Description
Schneider Electric NSYS3D8825P Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2199767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2199767
Wall Boxes 2199767
Schneider Electric NSYS3D8825P Enclosure

Schneider Electric NSYS3D8825P Enclosure

Supplier's Site
Boxes - 4008-NSYS3D8825P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 31.5""L X 31.5""W"

"ENCLOSURE STEEL 31.5""L X 31.5""W"

Buy Now Datasheet
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric - 38AJ4195 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric
38AJ4195
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric 38AJ4195
ENCLOSURE, GREY, STEEL, WALL MOUNT ROHS COMPLIANT: YES

ENCLOSURE, GREY, STEEL, WALL MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2199767 4008-NSYS3D8825P-ND 38AJ4195
Product Name Wall Boxes Boxes Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric
Type Junction Box Junction Box
Width 31.5 inch (800 mm)
Depth 9.84 inch (250 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
800H 30 mm Push-Button Station - 800H-2HAR4RL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details