Schneider Electric Boxes NSYS3D5425

Description
"ENCLOSURE STL 19.69""L X 15.75""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 19.69""L X 15.75""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D5425-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 19.69""L X 15.75""W"

"ENCLOSURE STL 19.69""L X 15.75""W"

Buy Now Datasheet
Wall Boxes - 2206416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2206416
Wall Boxes 2206416
Schneider Electric NSYS3D5425 Wall Box

Schneider Electric NSYS3D5425 Wall Box

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D5425-ND 2206416
Product Name Boxes Wall Boxes
Type Junction Box Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover; Locking
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details