DigiKey Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| "Box Metal, Aluminum Black Cover Included 1.976"" L x 1.780"" W (51.19mm x 45.21mm) X 1.197"" (30.40mm)" | |
| "Box Metal, Aluminum Black Cover Included 10.827"" L x 6.890"" W (275.00mm x 175.00mm) X 2.622"" (66.60mm)" | |
| "Box Metal, Aluminum Black Cover Included 2.362"" L x 2.165"" W (60.00mm x 55.00mm) X 1.185"" (30.10mm)" | |
| "Box Metal, Aluminum Black Cover Included 2.535"" L x 2.299"" W (64.39mm x 58.39mm) X 1.394"" (35.41mm)" | |
| "Box Metal, Aluminum Black Cover Included 3.150"" L x 2.165"" W (80.00mm x 55.00mm) X 0.988"" (25.10mm)" | |
| "Box Metal, Aluminum Black Cover Included 3.504"" L x 1.378"" W (89.00mm x 35.00mm) X 1.185"" (30.10mm)" | |
| "Box Metal, Aluminum Black Cover Included 3.551"" L x 1.425"" W (90.20mm x 36.20mm) X 1.197"" (30.40mm)" | |
| "Box Metal, Aluminum Black Cover Included 3.874"" L x 2.535"" W (98.40mm x 64.39mm) X 1.354"" (34.39mm)" | |
| "Box Metal, Aluminum Black Cover Included 4.508"" L x 2.520"" W (114.50mm x 64.00mm) X 1.185"" (30.10mm)" | |
| "Box Metal, Aluminum Black Cover Included 4.508"" L x 2.520"" W (114.50mm x 64.00mm) X 2.169"" (55.09mm)" | |
| "Box Metal, Aluminum Black Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 2.169"" (55.09mm)" | |
| "Box Metal, Aluminum Black Cover Included 4.543"" L x 2.575"" W (115.39mm x 65.41mm) X 1.197"" (30.40mm)" | |
| "Box Metal, Aluminum Black Cover Included 4.543"" L x 2.575"" W (115.39mm x 65.41mm) X 2.181"" (55.40mm)" | |
| "Box Metal, Aluminum Black Cover Included 4.543"" L x 3.559"" W (115.39mm x 90.40mm) X 2.181"" (55.40mm)" | |
| "Box Metal, Aluminum Black Cover Included 4.740"" L x 3.953"" W (120.40mm x 100.41mm) X 1.394"" (35.41mm)" | |
| "Box Metal, Aluminum Black Cover Included 4.756"" L x 4.756"" W (120.80mm x 120.80mm) X 4.004"" (101.70mm)" | |
| "Box Metal, Aluminum Black Cover Included 4.937"" L x 3.165"" W (125.40mm x 80.39mm) X 1.606"" (40.79mm)" | |
| "Box Metal, Aluminum Black Cover Included 4.937"" L x 3.165"" W (125.40mm x 80.39mm) X 2.315"" (58.80mm)" | |
| "Box Metal, Aluminum Black Cover Included 5.512"" L x 4.016"" W (140.00mm x 102.01mm) X 3.016"" (76.61mm)" | |
| "Box Metal, Aluminum Black Cover Included 5.843"" L x 4.268"" W (148.41mm x 108.41mm) X 2.969"" (75.41mm)" | |
| "Box Metal, Aluminum Black Cover Included 5.913"" L x 2.528"" W (150.19mm x 64.21mm) X 1.433"" (36.40mm)" | |
| "Box Metal, Aluminum Black Cover Included 6.276"" L x 6.276"" W (159.41mm x 159.41mm) X 4.016"" (102.01mm)" | |
| "Box Metal, Aluminum Black Cover Included 6.315"" L x 3.953"" W (160.40mm x 100.41mm) X 2.370"" (60.20mm)" | |
| "Box Metal, Aluminum Black Cover Included 6.315"" L x 3.953"" W (160.40mm x 100.41mm) X 3.197"" (81.20mm)" | |
| "Box Metal, Aluminum Black Cover Included 6.512"" L x 5.016"" W (165.40mm x 127.41mm) X 3.012"" (76.50mm)" | |
| "Box Metal, Aluminum Black Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.169"" (55.09mm)" | |
| "Box Metal, Aluminum Black Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 4.138"" (105.11mm)" | |
| "Box Metal, Aluminum Black Cover Included 6.740"" L x 4.772"" W (171.20mm x 121.21mm) X 2.181"" (55.40mm)" | |
| "Box Metal, Aluminum Black Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.169"" (55.09mm)" | |
| "Box Metal, Aluminum Black Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 4.138"" (105.11mm)" | |
| "Box Metal, Aluminum Black Cover Included 8.760"" L x 5.768"" W (222.50mm x 146.51mm) X 2.165"" (55.00mm)" | |
| "Box Metal, Aluminum Black Cover Included 8.760"" L x 5.768"" W (222.50mm x 146.51mm) X 3.248"" (82.50mm)" | |
| "Box Metal, Aluminum Black Cover Included 9.850"" L x 9.850"" W (250.19mm x 250.19mm) X 3.988"" (101.30mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 1.976"" L x 1.780"" W (51.19mm x 45.21mm) X 1.197"" (30.40mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 10.827"" L x 6.890"" W (275.00mm x 175.00mm) X 2.622"" (66.60mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 2.362"" L x 2.165"" W (60.00mm x 55.00mm) X 1.185"" (30.10mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 2.535"" L x 2.299"" W (64.39mm x 58.39mm) X 1.394"" (35.41mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 3.150"" L x 2.165"" W (80.00mm x 55.00mm) X 0.988"" (25.10mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 3.504"" L x 1.378"" W (89.00mm x 35.00mm) X 1.185"" (30.10mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 3.551"" L x 1.425"" W (90.20mm x 36.20mm) X 1.197"" (30.40mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 3.874"" L x 2.535"" W (98.40mm x 64.39mm) X 1.354"" (34.39mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 4.508"" L x 2.520"" W (114.50mm x 64.00mm) X 1.185"" (30.10mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 4.508"" L x 2.520"" W (114.50mm x 64.00mm) X 2.169"" (55.09mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 2.169"" (55.09mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 4.543"" L x 2.575"" W (115.39mm x 65.41mm) X 1.197"" (30.40mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 4.543"" L x 2.575"" W (115.39mm x 65.41mm) X 2.181"" (55.40mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 4.543"" L x 3.559"" W (115.39mm x 90.40mm) X 2.181"" (55.40mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 4.740"" L x 3.953"" W (120.40mm x 100.41mm) X 1.394"" (35.41mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 4.756"" L x 4.756"" W (120.80mm x 120.80mm) X 4.004"" (101.70mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 4.937"" L x 3.165"" W (125.40mm x 80.39mm) X 1.606"" (40.79mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 4.937"" L x 3.165"" W (125.40mm x 80.39mm) X 2.315"" (58.80mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 5.512"" L x 4.016"" W (140.00mm x 102.01mm) X 3.016"" (76.61mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 5.843"" L x 4.268"" W (148.41mm x 108.41mm) X 2.969"" (75.41mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 5.913"" L x 2.528"" W (150.19mm x 64.21mm) X 1.433"" (36.40mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 6.276"" L x 6.276"" W (159.41mm x 159.41mm) X 4.016"" (102.01mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 6.315"" L x 3.953"" W (160.40mm x 100.41mm) X 2.370"" (60.20mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 6.315"" L x 3.953"" W (160.40mm x 100.41mm) X 3.197"" (81.20mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 6.512"" L x 5.016"" W (165.40mm x 127.41mm) X 3.012"" (76.50mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.169"" (55.09mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 4.138"" (105.11mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 6.740"" L x 4.772"" W (171.20mm x 121.21mm) X 2.181"" (55.40mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.169"" (55.09mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 4.138"" (105.11mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 8.760"" L x 5.768"" W (222.50mm x 146.51mm) X 2.165"" (55.00mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 8.760"" L x 5.768"" W (222.50mm x 146.51mm) X 3.248"" (82.50mm)" | |
| "Box Metal, Aluminum Unpainted Cover Included 9.850"" L x 9.850"" W (250.19mm x 250.19mm) X 3.988"" (101.30mm)" | |
| "BOX PLAS 11.81""LX7.87""WX0.7 8"" H" | |
| "BOX PLASTIC GRAY 3.54""L X 3.54""W" | |
| "BOX PLASTIC GRAY 6.3""L X 3.54""W" | |
| "BOX PLASTIC GRY 11.81""L X 9.45""W" | |
| "Box Plastic, ABS Almond Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" | |
| "Box Plastic, ABS Almond Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)" | |
| "Box Plastic, ABS Almond Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.500"" (63.50mm)" | |
| "Box Plastic, ABS Black Cover Included 1.378"" L x 1.378"" W (35.00mm x 35.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Black Cover Included 1.378"" L x 1.378"" W (35.00mm x 35.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Black Cover Included 1.575"" L x 1.575"" W (40.00mm x 40.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Black Cover Included 1.575"" L x 1.575"" W (40.00mm x 40.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Black Cover Included 1.969"" L x 1.378"" W (50.00mm x 35.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Black Cover Included 1.969"" L x 1.378"" W (50.00mm x 35.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Black Cover Included 1.969"" L x 1.969"" W (50.00mm x 50.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Black Cover Included 1.969"" L x 1.969"" W (50.00mm x 50.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Black Cover Included 2.362"" L x 1.378"" W (59.99mm x 35.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Black Cover Included 2.362"" L x 1.378"" W (59.99mm x 35.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Black Cover Included 2.760"" L x 1.970"" W (70.10mm x 50.04mm) X 0.870"" (22.10mm)" | |
| "Box Plastic, ABS Black Cover Included 2.760"" L x 1.970"" W (70.10mm x 50.04mm) X 1.180"" (29.97mm)" | |
| "Box Plastic, ABS Black Cover Included 3.150"" L x 1.575"" W (80.00mm x 40.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Black Cover Included 3.150"" L x 1.575"" W (80.00mm x 40.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Black Cover Included 4.330"" L x 1.970"" W (109.98mm x 50.04mm) X 0.870"" (22.10mm)" | |
| "Box Plastic, ABS Black Cover Included 4.330"" L x 1.970"" W (109.98mm x 50.04mm) X 1.180"" (29.97mm)" | |
| "Box Plastic, ABS Black Cover Included 5.910"" L x 1.970"" W (150.11mm x 50.04mm) X 0.870"" (22.10mm)" | |
| "Box Plastic, ABS Black Cover Included 5.910"" L x 1.970"" W (150.11mm x 50.04mm) X 1.180"" (29.97mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 1.378"" L x 1.378"" W (35.00mm x 35.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 1.378"" L x 1.378"" W (35.00mm x 35.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 1.570"" L x 1.570"" W (39.88mm x 39.88mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 1.570"" L x 1.570"" W (39.88mm x 39.88mm) X 0.800"" (20.32mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 1.575"" L x 1.575"" W (40.00mm x 40.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 1.575"" L x 1.575"" W (40.00mm x 40.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 1.770"" Dia (44.96mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 1.969"" L x 1.378"" W (50.00mm x 35.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 1.969"" L x 1.378"" W (50.00mm x 35.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 1.969"" L x 1.969"" W (50.00mm x 50.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 1.969"" L x 1.969"" W (50.00mm x 50.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 2.360"" Dia (59.94mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 2.360"" L x 2.360"" W (59.94mm x 59.94mm) X 0.590"" (14.99mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 2.360"" L x 2.360"" W (59.94mm x 59.94mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 2.362"" L x 1.378"" W (59.99mm x 35.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 2.362"" L x 1.378"" W (59.99mm x 35.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 3.150"" Dia (80.01mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 3.150"" L x 1.570"" W (80.01mm x 39.88mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 3.150"" L x 1.575"" W (80.00mm x 40.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 3.150"" L x 1.575"" W (80.00mm x 40.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 3.150"" L x 3.150"" W (80.00mm x 80.00mm) X 1.772"" (45.00mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 3.150"" L x 3.150"" W (80.00mm x 80.00mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 3.150"" L x 3.150"" W (80.01mm x 80.01mm) X 0.590"" (14.99mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 3.150"" L x 3.150"" W (80.01mm x 80.01mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 3.940"" L x 1.570"" W (100.08mm x 39.88mm) X 0.590"" (14.99mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 3.940"" L x 1.570"" W (100.08mm x 39.88mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 4.724"" L x 4.724"" W (120.00mm x 120.00mm) X 1.772"" (45.00mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 4.724"" L x 4.724"" W (120.00mm x 120.00mm) X 2.756"" (70.00mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 6.299"" L x 6.299"" W (160.00mm x 160.00mm) X 1.772"" (45.00mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included 6.299"" L x 6.299"" W (160.00mm x 160.00mm) X 2.756"" (70.00mm)" | |
| "Box Plastic, ABS Black Hand Held, Cover Included X 0.800"" (20.32mm)" | |
| "Box Plastic, ABS Black Hand Held, Split Sides 1.378"" L x 0.787"" W (35.00mm x 20.00mm) X 0.610"" (15.50mm)" | |
| "Box Plastic, ABS Black Hand Held, Split Sides 1.969"" L x 0.984"" W (50.00mm x 25.00mm) X 0.610"" (15.50mm)" | |
| "Box Plastic, ABS Black Hand Held, Split Sides 2.559"" L x 1.181"" W (65.00mm x 30.00mm) X 0.610"" (15.50mm)" | |
| "Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" | |
| "Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)" | |
| "Box Plastic, ABS Black Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.500"" (63.50mm)" | |
| "Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.615"" L x 3.109"" W (117.22mm x 78.97mm) X 0.984"" (25.00mm)" | |
| "Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.615"" L x 3.109"" W (117.22mm x 78.97mm) X 1.260"" (32.00mm)" | |
| "Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 5.797"" L x 3.543"" W (147.25mm x 89.99mm) X 0.984"" (25.00mm)" | |
| "Box Plastic, ABS Black Split Sides 1.380"" L x 0.790"" W (35.05mm x 20.07mm) X 0.610"" (15.49mm)" | |
| "Box Plastic, ABS Black Split Sides 1.970"" L x 0.980"" W (50.04mm x 24.89mm) X 0.610"" (15.49mm)" | |
| "Box Plastic, ABS Black Split Sides 2.560"" L x 1.180"" W (65.02mm x 29.97mm) X 0.610"" (15.49mm)" | |
| "Box Plastic, ABS Gray Cover Included 1.378"" L x 1.378"" W (35.00mm x 35.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Gray Cover Included 1.378"" L x 1.378"" W (35.00mm x 35.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Gray Cover Included 1.575"" L x 1.575"" W (40.00mm x 40.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Gray Cover Included 1.575"" L x 1.575"" W (40.00mm x 40.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Gray Cover Included 1.969"" L x 1.378"" W (50.00mm x 35.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Gray Cover Included 1.969"" L x 1.378"" W (50.00mm x 35.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Gray Cover Included 1.969"" L x 1.969"" W (50.00mm x 50.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Gray Cover Included 1.969"" L x 1.969"" W (50.00mm x 50.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Gray Cover Included 2.362"" L x 1.378"" W (59.99mm x 35.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Gray Cover Included 2.362"" L x 1.378"" W (59.99mm x 35.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Gray Cover Included 2.559"" L x 2.559"" W (65.00mm x 65.00mm) X 1.575"" (40.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 2.760"" L x 1.970"" W (70.10mm x 50.04mm) X 0.870"" (22.10mm)" | |
| "Box Plastic, ABS Gray Cover Included 2.760"" L x 1.970"" W (70.10mm x 50.04mm) X 1.180"" (29.97mm)" | |
| "Box Plastic, ABS Gray Cover Included 3.150"" L x 1.575"" W (80.00mm x 40.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Gray Cover Included 3.150"" L x 1.575"" W (80.00mm x 40.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Gray Cover Included 3.543"" L x 3.543"" W (89.99mm x 89.99mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.330"" L x 1.970"" W (109.98mm x 50.04mm) X 0.870"" (22.10mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.330"" L x 1.970"" W (109.98mm x 50.04mm) X 1.180"" (29.97mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.722"" L x 2.590"" W (119.94mm x 65.79mm) X 1.654"" (42.01mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.722"" L x 2.590"" W (119.94mm x 65.79mm) X 2.441"" (62.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.722"" L x 3.574"" W (119.94mm x 90.78mm) X 1.465"" (37.21mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.722"" L x 3.574"" W (119.94mm x 90.78mm) X 2.441"" (62.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.723"" L x 4.723"" W (119.96mm x 119.96mm) X 2.441"" (62.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.724"" L x 2.555"" W (120.00mm x 64.90mm) X 1.575"" (40.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.724"" L x 2.559"" W (120.00mm x 65.00mm) X 1.575"" (40.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.724"" L x 2.559"" W (120.00mm x 65.00mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.724"" L x 3.543"" W (120.00mm x 89.99mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.724"" L x 3.543"" W (120.00mm x 89.99mm) X 3.150"" (80.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.724"" L x 4.724"" W (120.00mm x 119.99mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 4.724"" L x 4.724"" W (120.00mm x 119.99mm) X 3.150"" (80.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 5.910"" L x 1.970"" W (150.11mm x 50.04mm) X 0.870"" (22.10mm)" | |
| "Box Plastic, ABS Gray Cover Included 5.910"" L x 1.970"" W (150.11mm x 50.04mm) X 1.180"" (29.97mm)" | |
| "Box Plastic, ABS Gray Cover Included 6.297"" L x 3.574"" W (159.94mm x 90.78mm) X 1.465"" (37.21mm)" | |
| "Box Plastic, ABS Gray Cover Included 6.297"" L x 3.574"" W (159.94mm x 90.78mm) X 2.441"" (62.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 6.299"" L x 3.543"" W (159.99mm x 89.99mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 6.299"" L x 3.543"" W (159.99mm x 89.99mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 6.299"" L x 6.299"" W (159.99mm x 159.99mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 6.299"" L x 6.299"" W (159.99mm x 159.99mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 6.330"" L x 4.756"" W (160.79mm x 120.79mm) X 1.485"" (37.71mm)" | |
| "Box Plastic, ABS Gray Cover Included 7.086"" L x 4.723"" W (179.98mm x 119.96mm) X 1.465"" (37.21mm)" | |
| "Box Plastic, ABS Gray Cover Included 7.086"" L x 4.723"" W (179.98mm x 119.96mm) X 2.441"" (62.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 7.087"" L x 4.724"" W (180.01mm x 119.99mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 7.087"" L x 4.724"" W (180.01mm x 119.99mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 7.874"" L x 4.724"" W (200.00mm x 119.99mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 3.543"" (90.00mm)" | |
| "Box Plastic, ABS Gray Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 4.724"" (120.00mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 1.378"" L x 1.378"" W (35.00mm x 35.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 1.378"" L x 1.378"" W (35.00mm x 35.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 1.570"" L x 1.570"" W (39.88mm x 39.88mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 1.570"" L x 1.570"" W (39.88mm x 39.88mm) X 0.800"" (20.32mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 1.575"" L x 1.575"" W (40.00mm x 40.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 1.575"" L x 1.575"" W (40.00mm x 40.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 1.770"" Dia (44.96mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 1.969"" L x 1.378"" W (50.00mm x 35.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 1.969"" L x 1.378"" W (50.00mm x 35.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 1.969"" L x 1.969"" W (50.00mm x 50.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 1.969"" L x 1.969"" W (50.00mm x 50.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 3.540"" (89.92mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 4.720"" (119.89mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 11.810"" L x 7.870"" W x 0.780"" H (299.97mm x 199.90mm x 19.81mm) X 3.540"" (89.92mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 11.810"" L x 7.870"" W x 0.780"" H (299.97mm x 199.90mm x 19.81mm) X 4.720"" (119.89mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 11.810"" L x 9.450"" W (299.97mm x 240.03mm) X 3.740"" (95.00mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 11.810"" L x 9.450"" W (299.97mm x 240.03mm) X 4.720"" (119.89mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 2.360"" Dia (59.94mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 2.360"" L x 2.360"" W (59.94mm x 59.94mm) X 0.590"" (14.99mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 2.360"" L x 2.360"" W (59.94mm x 59.94mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 2.362"" L x 1.378"" W (59.99mm x 35.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 2.362"" L x 1.378"" W (59.99mm x 35.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 3.150"" Dia (80.01mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 3.150"" L x 1.570"" W (80.01mm x 39.88mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 3.150"" L x 1.575"" W (80.00mm x 40.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 3.150"" L x 1.575"" W (80.00mm x 40.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 3.150"" L x 3.150"" W (80.00mm x 80.00mm) X 1.772"" (45.00mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 3.150"" L x 3.150"" W (80.00mm x 80.00mm) X 2.362"" (60.00mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 3.150"" L x 3.150"" W (80.01mm x 80.01mm) X 0.590"" (14.99mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 3.150"" L x 3.150"" W (80.01mm x 80.01mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 3.940"" L x 1.570"" W (100.08mm x 39.88mm) X 0.590"" (14.99mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 3.940"" L x 1.570"" W (100.08mm x 39.88mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 4.134"" L x 4.134"" W (105.00mm x 105.00mm) X 2.366"" (60.10mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 4.134"" L x 4.134"" W (105.00mm x 105.00mm) X 3.547"" (90.10mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 4.724"" L x 4.724"" W (120.00mm x 120.00mm) X 1.772"" (45.00mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 4.724"" L x 4.724"" W (120.00mm x 120.00mm) X 2.756"" (70.00mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 5.512"" L x 5.512"" W (140.00mm x 140.00mm) X 2.366"" (60.10mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 5.512"" L x 5.512"" W (140.00mm x 140.00mm) X 3.547"" (90.10mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 6.299"" L x 6.299"" W (160.00mm x 160.00mm) X 2.756"" (70.00mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 7.087"" L x 7.087"" W (180.00mm x 180.00mm) X 2.366"" (60.10mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included 7.087"" L x 7.087"" W (180.00mm x 180.00mm) X 3.547"" (90.10mm)" | |
| "Box Plastic, ABS Gray Hand Held, Cover Included X 0.800"" (20.32mm)" | |
| "Box Plastic, ABS Gray Hand Held, Split Sides 1.378"" L x 0.787"" W (35.00mm x 20.00mm) X 0.610"" (15.50mm)" | |
| "Box Plastic, ABS Gray Hand Held, Split Sides 1.969"" L x 0.984"" W (50.00mm x 25.00mm) X 0.610"" (15.50mm)" | |
| "Box Plastic, ABS Gray Hand Held, Split Sides 2.559"" L x 1.181"" W (65.00mm x 30.00mm) X 0.610"" (15.50mm)" | |
| "Box Plastic, ABS Gray Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.500"" (38.10mm)" | |
| "Box Plastic, ABS Gray Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)" | |
| "Box Plastic, ABS Gray Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.500"" (63.50mm)" | |
| "Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 4.615"" L x 3.109"" W (117.22mm x 78.97mm) X 0.984"" (25.00mm)" | |
| "Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 4.615"" L x 3.109"" W (117.22mm x 78.97mm) X 1.260"" (32.00mm)" | |
| "Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 5.797"" L x 3.543"" W (147.25mm x 89.99mm) X 0.984"" (25.00mm)" | |
| "Box Plastic, ABS Gray Split Sides 1.380"" L x 0.790"" W (35.05mm x 20.07mm) X 0.610"" (15.49mm)" | |
| "Box Plastic, ABS Gray Split Sides 1.970"" L x 0.980"" W (50.04mm x 24.89mm) X 0.610"" (15.49mm)" | |
| "Box Plastic, ABS Gray Split Sides 2.560"" L x 1.180"" W (65.02mm x 29.97mm) X 0.610"" (15.49mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 1.378"" L x 1.378"" W (35.00mm x 35.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 1.378"" L x 1.378"" W (35.00mm x 35.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 1.575"" L x 1.575"" W (40.00mm x 40.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 1.575"" L x 1.575"" W (40.00mm x 40.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 1.969"" L x 1.378"" W (50.00mm x 35.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 1.969"" L x 1.378"" W (50.00mm x 35.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 1.969"" L x 1.969"" W (50.00mm x 50.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 1.969"" L x 1.969"" W (50.00mm x 50.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 2.360"" L x 2.360"" W (59.94mm x 59.94mm) X 0.590"" (14.99mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 2.360"" L x 2.360"" W (59.94mm x 59.94mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 2.362"" L x 1.378"" W (59.99mm x 35.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 2.362"" L x 1.378"" W (59.99mm x 35.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 3.150"" L x 1.575"" W (80.00mm x 40.00mm) X 0.591"" (15.01mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 3.150"" L x 1.575"" W (80.00mm x 40.00mm) X 0.787"" (19.99mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 3.150"" L x 3.150"" W (80.01mm x 80.01mm) X 0.590"" (14.99mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 3.150"" L x 3.150"" W (80.01mm x 80.01mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 3.940"" L x 1.570"" W (100.08mm x 39.88mm) X 0.590"" (14.99mm)" | |
| "Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 3.940"" L x 1.570"" W (100.08mm x 39.88mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS Translucent - Clear Hand Held, Split Sides 1.378"" L x 0.787"" W (35.00mm x 20.00mm) X 0.610"" (15.50mm)" | |
| "Box Plastic, ABS Translucent - Clear Hand Held, Split Sides 1.969"" L x 0.984"" W (50.00mm x 25.00mm) X 0.610"" (15.50mm)" | |
| "Box Plastic, ABS Translucent - Clear Hand Held, Split Sides 2.559"" L x 1.181"" W (65.00mm x 30.00mm) X 0.610"" (15.50mm)" | |
| "Box Plastic, ABS Translucent - Clear Split Sides 1.380"" L x 0.790"" W (35.05mm x 20.07mm) X 0.610"" (15.49mm)" | |
| "Box Plastic, ABS Translucent - Clear Split Sides 1.970"" L x 0.980"" W (50.04mm x 24.89mm) X 0.610"" (15.49mm)" | |
| "Box Plastic, ABS Translucent - Clear Split Sides 2.560"" L x 1.180"" W (65.02mm x 29.97mm) X 0.610"" (15.49mm)" | |
| "Box Plastic, ABS Translucent - Red Hand Held, Split Sides 1.378"" L x 0.787"" W (35.00mm x 20.00mm) X 0.610"" (15.50mm)" | |
| "Box Plastic, ABS Translucent - Red Hand Held, Split Sides 1.969"" L x 0.984"" W (50.00mm x 25.00mm) X 0.610"" (15.50mm)" | |
| "Box Plastic, ABS Translucent - Red Hand Held, Split Sides 2.559"" L x 1.181"" W (65.00mm x 30.00mm) X 0.610"" (15.50mm)" | |
| "Box Plastic, ABS Translucent - Red Split Sides 1.380"" L x 0.790"" W (35.05mm x 20.07mm) X 0.610"" (15.49mm)" | |
| "Box Plastic, ABS Translucent - Red Split Sides 1.970"" L x 0.980"" W (50.04mm x 24.89mm) X 0.610"" (15.49mm)" | |
| "Box Plastic, ABS Translucent - Red Split Sides 2.560"" L x 1.180"" W (65.02mm x 29.97mm) X 0.610"" (15.49mm)" | |
| "Box Plastic, ABS Translucent - Smoke Hand Held, Split Sides 1.378"" L x 0.787"" W (35.00mm x 20.00mm) X 0.610"" (15.50mm)" | |
| "Box Plastic, ABS Translucent - Smoke Hand Held, Split Sides 1.969"" L x 0.984"" W (50.00mm x 25.00mm) X 0.610"" (15.50mm)" | |
| "Box Plastic, ABS Translucent - Smoke Hand Held, Split Sides 2.559"" L x 1.181"" W (65.00mm x 30.00mm) X 0.610"" (15.50mm)" | |
| "Box Plastic, ABS Translucent - Smoke Split Sides 1.380"" L x 0.790"" W (35.05mm x 20.07mm) X 0.610"" (15.49mm)" | |
| "Box Plastic, ABS Translucent - Smoke Split Sides 1.970"" L x 0.980"" W (50.04mm x 24.89mm) X 0.610"" (15.49mm)" | |
| "Box Plastic, ABS Translucent - Smoke Split Sides 2.560"" L x 1.180"" W (65.02mm x 29.97mm) X 0.610"" (15.49mm)" | |
| "Box Plastic, ABS White Hand Held, Cover Included 1.570"" L x 1.570"" W (39.88mm x 39.88mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS White Hand Held, Cover Included 1.570"" L x 1.570"" W (39.88mm x 39.88mm) X 0.800"" (20.32mm)" | |
| "Box Plastic, ABS White Hand Held, Cover Included 1.770"" Dia (44.96mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS White Hand Held, Cover Included 2.360"" Dia (59.94mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS White Hand Held, Cover Included 2.360"" L x 2.360"" W (59.94mm x 59.94mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS White Hand Held, Cover Included 3.150"" Dia (80.01mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS White Hand Held, Cover Included 3.150"" L x 1.570"" W (80.01mm x 39.88mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS White Hand Held, Cover Included 3.150"" L x 3.150"" W (80.01mm x 80.01mm) X 0.790"" (20.07mm)" | |
| "Box Plastic, ABS White Hand Held, Cover Included X 0.800"" (20.32mm)" | |
| "Box Plastic, Polycarbonate Almond, Clear Cover/Door Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)" | |
| "Box Plastic, Polycarbonate Black, Clear Cover/Door Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 3.500"" L x 3.500"" W (88.90mm x 88.90mm) X 2.400"" (60.96mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 6.300"" L x 3.500"" W (160.02mm x 88.90mm) X 2.400"" (60.96mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 7.900"" L x 4.700"" W (200.66mm x 119.38mm) X 3.500"" (88.90mm)" | |
| "Box Plastic, Polycarbonate Gray Cover Included 9.500"" L x 6.300"" W (241.30mm x 160.02mm) X 3.500"" (88.90mm)" | |
| "Box Plastic, Polycarbonate Gray, Clear Cover/Door Hand Held, Split Sides 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.000"" (50.80mm)" | |
| "Box Polycarbonate (PC) Gray Cover Included 3.701"" L x 3.701"" W (94.00mm x 94.00mm) X 3.189"" (81.00mm)" | |
| "Box Polycarbonate (PC) Gray Cover Included 5.118"" L x 3.701"" W (130.00mm x 94.00mm) X 3.189"" (81.00mm)" | |
| "Box Polycarbonate (PC) Gray Cover Included 7.087"" L x 3.701"" W (180.00mm x 94.00mm) X 3.189"" (81.00mm)" | |
| "ENCLOSURE ABS 3.15""L X 3.15""W" | |
| "ENCLOSURE ABS 4.72""L X 3.15""W" | |
| "ENCLOSURE ABS 4.72""L X 4.72""W" | |
| "ENCLOSURE ABS 6.3""L X 4.72""W" | |
| "ENCLOSURE ABS 6.3""L X 6.3""W" | |
| "ENCLOSURE ABS 7.87""L X 6.3""W" | |
| "ENCLOSURE ABS 7.87""L X 7.87""W" | |
| "ENCLOSURE ABS BLK 6.3""L X 6.3""W" | |
| "ENCLOSURE ABS WHITE 6.3""LX6.3""W" | |
| "ENCLOSURE PC 11.02""L X 6.34""W" | |
| "ENCLOSURE PC 3.5""L X 3.5""W" | |
| "ENCLOSURE PC 4.11""L X 4.18""W" | |
| "ENCLOSURE PC 5.5""L X 5.55""W" | |
| "ENCLOSURE PC 5.71""L X 4.18""W" | |
| "ENCLOSURE PC 7.09""L X 5.55""W" | |
| "ENCLOSURE PC 8.66""L X 0.28""W" | |
| "ENCLOSURE PC 8.66""L X 7.14""W" | |
| "ENCLOSURE PC 9.4""L X 6.3""W" | |
| "ENCLOSURE PC 9.45""L X 6.34""W" | |
| "Enclosure Plastic, ABS Gray Cover Included 2.560"" L x 2.560"" W (65.02mm x 65.02mm) X 1.670"" (42.42mm)" | |
| "Enclosure Plastic, ABS Gray Cover Included 3.550"" L x 3.550"" W (90.17mm x 90.17mm) X 1.480"" (37.59mm)" | |
| "Enclosure Plastic, ABS Gray Cover Included 3.550"" L x 3.550"" W (90.17mm x 90.17mm) X 2.460"" (62.48mm)" | |
| "Enclosure Plastic, ABS Gray Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 1.480"" (37.59mm)" | |
| "Enclosure Plastic, ABS Gray Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 2.460"" (62.48mm)" | |
| "HOUSING PLAS GRY 3.071""LX1.654""W" | |
| "HOUSING PLAS GRY 4.409""LX2.047""W" | |
| "HOUSING PLAS GRY 6.142""LX2.559""W" | |
| "HOUSING PLAS GRY 6.528""LX5.012""W" | |
| 120X120X45MM ABS NEMA ENCL | |
| 120X90X45MM ABS NEMA ENCL | |
| 1555UF INNER PANEL | |
| 160X160X45MM ABS NEMA ENCL | |
| 200X120X45MM ABS NEMA ENCL | |
| 200X120X60MM ABS NEMA ENCL | |
| ABS FLANGED BASE NEMA ENCL |
| << Prev | Next >> |