Richardson RFPD Datasheets for RF Transistors

RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more

Page: 1 2
Product Name Notes
300 W MACOM GaN Power Transistor Based on MACOM’s Gen4 GaN technology, the new MAGe-102425-300 delivers performance that defies the inherent power efficiency and density limitations of LDMOS at an...
Avionics Power Transistors
Built using the SIGANTIC® NRF1 process - A proprietary GaN-on-Silicon technology
Built using the SIGANTIC® NRF1 process - A proprietary GaN-on-Silicon technology
Designed for broadband commercial and industrial applications with frequencies up to 1000 MHz. The high gain and broadband performance of this device makes it ideal for large-signal, common-source amplifier applications...
Designed for broadband commercial and military applications at frequencies to 175 MHz. The high power, high gain and broadband performance of this device makes possible solid state transmitters for FM...
Designed for broadband commercial and military applications up to 200 MHz frequency range. The high-power, high-gain and broadband performance of this device make possible solid state transmitters for FM broadcast...
Designed for broadband commercial and military applications up to 200 MHz frequency range. The high-power, high-gain and broadband performance of this device makes possible solid state transmitters for FM broadcast...
Designed for broadband commercial and military applications up to 400 MHz frequency range. Primarily used as a driver or output amplifier in push-pull configurations. Can be used in manual gain...
Designed for broadband commercial and military applications using push pull circuits at frequencies to 500 MHz. The high power, high gain and broadband performance of these devices makes possible solid...
Designed for broadband commercial and military applications using single ended circuits at frequencies to 400 MHz frequency range. The high power, high gain and broadband performance of each device makes...
Designed for broadband commercial and military applications using single ended circuits at frequencies to 500 MHz. The high power, high gain and broadband performance of this device makes possible solid...
Designed for Class A or Class AB base station applications with frequencies up to 2000 MHz. Suitable for analog and digital modulation and multicarrier amplifier applications.
Designed for Class A or Class AB power amplifier applications with frequencies up to 2000 MHz. Suitable for analog and digital modulation and multicarrier amplifier applications.
Designed for power amplifier applications in industrial, commercial and amateur radio equipment to 175 MHz.
Designed for wideband large-signal amplifier and oscillator applications to 500 MHz.
Designed for wideband large-signal amplifier and oscillator applications up to 400 MHz range, in either single ended or push-pull configuration.
Designed for wideband large-signal amplifier and oscillator applications up to 400 MHz range, in single ended configuration.
Designed for wideband large-signal amplifier and oscillator applications up to 400 MHz range.
Designed primarily for high voltage applications as a high power linear amplifiers from 2 to 30 MHz. Ideal for marine and base station equipment.
Designed primarily for linear large-signal output stages in the 2.0-100 MHz frequency range.
Designed primarily for linear large-signal output stages to 80 MHz.
Designed primarily for linear large-signal output stages up to 150 MHz frequency range.
Designed primarily for linear large-signal output stages up to150 MHz frequency range.
Designed primarily for wideband large-signal output and driver from 30-500 MHz.
Designed primarily for wideband large-signal output and driver stages from 100 - 500 MHz.
Designed primarily for wideband large-signal output and driver stages from 30-200 MHz
Designed primarily for wideband large-signal output and driver stages to 30 - 500 MHz.
Designed primarily for wideband large-signal output and driver stages up to 200 MHz frequency range.
Gallium Nitride 28V, 23W RF Power Transistor. Built using the SIGANTIC® NRF1 process - A proprietary GaN-on-Silicon technology
Gallium Nitride 28V, 25W RF Power Transistor. Built using the SIGANTIC® NRF1 process - A proprietary GaN-on-Silicon technology
Gallium Nitride 28V, 45W RF Power Transistor. Built using the SIGANTIC® NRF1 process - A proprietary GaN-on-Silicon technology
GaN Wideband 10W CW/Pulsed Transistor in Plastic Package DC-3.5 GHz. The MAGX-000035-01000P is a GaN on SiC unmatched power device offering the wide RF frequency capability, reliable high voltage operation...
GaN Wideband Transistor 28 V, 4 W. The MAGX-011086 GaN HEMT is a wideband transistor optimized for DC - 6 GHz operation in a user friendly package ideal for high...
High Ruggedness N-Channel Enhancement-Mode Lateral MOSFET. RF power transistor suitable for both narrowband and broadband CW or pulse applications operating at frequencies from 1.8 to 2000 MHz, such as military...
High Ruggedness N-Channel Enhancement-Mode Lateral MOSFET. This high ruggedness device is designed for use in high VSWR CW or pulse applications, such as HF, VHF, and low-band UHF radar and...
High Ruggedness N-Channel. Enhancement-Mode Lateral MOSFETs. These high ruggedness devices are designed for use in high VSWR industrial (including laser and plasma exciters), broadcast (analog and digital), aerospace and radio/land...
In the push-pull circuit configuration it is preferred that the transistors are used as matched pairs to obtain optimum performance. The matching procedure used by MACOM consists of measuring hFE...
L-BAND-1200W -TRANSISTOR
L-BAND-AVIONICS-2400 W PALLET
L-BAND-AVIONICS-3600 W-TRANSISTOR
L-BAND-AVIONICS-5000 W PALLET
L-BAND-AVIONICS-5000 W TRANSISTOR
L-BAND-AVIONICS-500W TRANSISTOR
L-BAND-ISM-3600W-PAL LET
L-BAND-ISM-3600W-TRA NSISTOR
L-BAND-RADAR-3200W-P ALLET
L-BAND-RADAR-3200W-T RANSISTOR
MMRF1312GSR5 is designed for pulse applications operating at frequencies from 900 to 1215 MHz. The device is suitable for use in pulse applications with large duty cycles and long pulses...
MMRF1312HR5 is designed for pulse applications operating at frequencies from 900 to 1215 MHz. The device is suitable for use in pulse applications with large duty cycles and long pulses...
MMRF1312HSR5 is designed for pulse applications operating at frequencies from 900 to 1215 MHz. The device is suitable for use in pulse applications with large duty cycles and long pulses...
N--Channel Enhancement--Mode Lateral MOSFETs RF Power transistors designed for applications operating at frequencies between 1.8 and 600 MHz. These devices are suitable for use in high VSWR industrial, broadcast and...
N-Channel Enhancement-Mode Lateral MOSFET. This 100 W symmetrical Doherty RF power LDMOS transistor is designed for cellular base station applications covering the frequency range of 720 to 960 MHz. The...
N-Channel Enhancement-Mode Lateral MOSFETs. Designed for Class A or Class AB general purpose applications with frequencies from 1600 to 2200 MHz. Suitable for analog and digital modulation and multipurpose amplifier...
N-Channel Enhancement-Mode Lateral MOSFETs. RF power transistors designed for applications operating at frequencies from 900 to 1215 MHz. These devices are suitable for use in defense and commercial pulse applications,...
Radar Power Transistors
RF Power Field Effect Transistor N-Channel Enhancement-Mode Lateral MOSFET. RF Power transistor designed for applications operating at frequencies between 960 and 1400 MHz, 1% to 20% duty cycle. This device...
RF Power Field Effect Transistors N-Channel Enhancement-Mode Lateral MOSFETs. Designed primarily for large - signal output applications at 2450 MHz. Devices are suitable for use in industrial, medical and scientific...
RF Power Field Effect Transistors N-Channel Enhancement-Mode Lateral MOSFETs. RF Power transistors designed for applications operating at frequencies between 1200 and 1400 MHz, 1% to 12% duty cycle. These devices...
RF Power Field Effect Transistors. High Ruggedness N-Channel Enhancement-Mode Lateral MOSFETs. These high ruggedness devices are designed for use in high VSWR industrial (including laser and plasma exciters), broadcast (analog...
RF Power Field Effect Transistors; N-Channel Enhancement-Mode Lateral MOSFETs. RF Power transistors designed for applications operating at frequencies between 965 and 1215 MHz. These devices are suitable for use in...
RF power transistor designed for both narrowband and broadband ISM, broadcast and aerospace applications operating at frequencies from 1.8 to 2000 MHz. This device is fabricated using Freescale.s enhanced ruggedness...
RF Power transistors designed for applications operating at frequencies between 965 and 1215 MHz. These devices are suitable for use in pulsed applications.
RF Power Vertical MOSFET. The VRF141 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness,...
RF Power Vertical MOSFET. The VRF148A is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness,...
RF Power Vertical MOSFET. The VRF150 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness,...
RF Power Vertical MOSFET. The VRF151 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness,...
RF Power Vertical MOSFET. The VRF152 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness,...
RF Power Vertical Mosfet. The VRF152 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness.
RF Power Vertical MOSFET. The VRF154FL is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness,...
RF Power Vertical MOSFET. The VRF157FL is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness,...
RF Power Vertical MOSFET. The VRF161 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness,...
RF Power Vertical MOSFET. The VRF161MP is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness,...
RF Power Vertical MOSFET. The VRF2933 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness,...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
S-BAND-DIRECTED-ENER GY-1500W TRANSISTOR
S-BAND-RADAR-10W TRANSISTOR
S-BAND-SCIENTIFIC-27 00W TRANSISTOR
The MAGB-103340-015B0P is a wideband GaNHEMT D-mode amplifier designed for base stationapplications and optimized for 3.3 - 4.0 GHzmodulated signal operation. This device supportspulsed and linear operation with peak output...
The MAGB-103740-008B0P is a wideband GaNHEMT D-mode amplifier designed for base stationapplications and optimized for 3.7 - 4.0 GHzmodulated signal operation. This device supportspulsed and linear operation with peak output...
The MAGX-100027-002S0P is a GaN on Si HEMT D-mode transistor suitable for DC - 2.7 GHz frequency operation. The device supports both CW and pulsed operation with peak output power...
The MAGX-100027-002S0P is a GaN on Si HEMTD-mode transistor suitable for DC - 2.7 GHzfrequency operation. The device supports both CWand pulsed operation with peak output power levelsto 2 W...
The MAGX-100027-015S0P is a high power GaN on Silicon HEMT D-mode transistor suitable for DC - 2.7 GHz frequency operation. The device supports both CW and pulsed operation with peak...
The MAGX-100027-050C0P is a high power GaN on Silicon HEMT D-mode amplifier optimized for DC - 2700 MHz frequency operation. The device supports both CW and pulsed operation with peak...
The MAGX-100027-050CTP is a high power GaN on Silicon HEMT D-mode amplifier optimized for DC - 2700 MHz frequency operation. The device supports both CW and pulsed operation with peak...
The MAGX-100027-100C0P is high power GaN onSi HEMT device optimized for DC - 2.7 GHzfrequency operation. The device supports both CWand pulsed operation with peak output power levelsof 100 W...
The MAGX-100027-100CTP is high power GaN on Si HEMT device optimized for DC - 2.7 GHz frequency operation. The device supports both CW and pulsed operation with peak output power...
The MAGX-100027-300C0P is high power GaN onSi HEMT device optimized for DC - 2.7 GHzfrequency operation. The device supports both CWand pulsed operation with peak output power levelsof 300 W...
The MAGX-100027-300CTP is high power GaN on Si HEMT device optimized for DC - 2.7 GHz frequency operation. The device supports both CW and pulsed operation with peak output power...
The MAPC-A1000 is a GaN on Silicon CarbideHEMT D-mode amplifier suitable for 30 - 3000 MHzfrequency operation. The device supports both CWand pulsed operation with minimum output powerlevels of 25...
The MAPC-A1100 is a high power GaN on SiliconCarbide HEMT D-mode amplifier suitable forDC - 3.5 GHz frequency operation. The devicesupports both CW and pulsed operation with outputpower levels of...
The MAPC-A1103 is a high power GaN on Silicon Carbide HEMT D-mode amplifier suitable for DC - 2.7 GHz frequency operation. The device supports both CW and pulsed operation with...
The MAPC-A1103 is a high power GaN on SiliconCarbide HEMT D-mode amplifier suitable forDC - 2.7 GHz frequency operation. The devicesupports both CW and pulsed operation with outputpower levels of...
The MAPC-A1500 is a high power GaN on SiliconCarbide HEMT D-mode amplifier suitable for960 - 1215 MHz frequency operation. The devicesupports pulsed operation with output power levelsof 2600 W (64.1...
The MAPC-A1511 is a GaN on Silicon Carbide HEMT D-mode amplifier suitable for 3 - 700 MHz frequency operation. The device supports both pulsed and CW operation with minimum output...
The MAPC-A4004 is a 150 W packaged amplifier fully matched to 50 Ohm at both input and output ports. Utilizing the high performance, 50 V GaN on SiC production process,...
The MAPC-A4017 is a 130 W package amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 5.85 - 6.75 GHz Satcom applications.
The MAPC-A4019 is a 60 W package amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 5.85 - 6.75 GHz Satcom applications.
The MAPC-A4020 is a 60 W packaged amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 7.7 - 8.5 GHz Satcom applications.
The MAPC-A4021 is a 130 W package amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 7.7 - 8.5 GHz Satcom applications.
The MAPC-A4030 is a Gallium nitride (GaN) amplifier designed specifically with high efficiency and high power for the 3.1 - 3.5 GHz S-Band radar band. The amplifier is matched to...
The MHT1803A 300 W CW high efficiency RF power transistor is designed for consumer and commercial cooking applications operating from 1.8 to 50 MHz. Features Characterized from 30 to 50...
The MMRF1050H RF power transistor is designed for short pulse applications operating at frequencies from 850 to 950 MHz.
The MMRF5018HSR5 is a 125 W CW RF power transistor is optimized for wideband operation up to 2700 MHz and includes input matching for extended bandwidth performance. With its high...
The MRF300AN and MRF300BN are RF LDMOS Transistors targeting industrial scientific, and medical as well as Radio applications below 250MHz. The new TO-247 package devices feature mirror image drain and...
The MRFE6VP5600HR5 is an extremely rugged 600W LDMOS transistor capable of withstanding a near 100% load mismatch of 65:1 VSWR at full CW power. These devices offer 50 volt operation,...
The MRFE6VP5600HR6 is an extremely rugged 600W LDMOS transistor capable of withstanding a near 100% load mismatch of 65:1 VSWR at full CW power. These devices offer 50 volt operation,...
The MRFE6VP5600HSR5 is an extremely rugged 600W LDMOS transistor capable of withstanding a near 100% load mismatch of 65:1 VSWR at full CW power. These devices offer 50 volt operation,...
The MRFE6VP6300HR5 is an extremely rugged 300W LDMOS transistor capable of withstanding a near 100% load mismatch of 65:1 VSWR at full CW power. These devices offer 50 volt operation,...
The MRFX035H high ruggedness device is designed for use in high VSWR industrial, medical, broadcast, aerospace and mobile radio applications. Its unmatched input and output design supports frequency use from...
The MRFX1K80H is based on NXP’s Xtra High Voltage LDMOS technology, designed for drain voltages up to 65V. This technology enables; fewer transistors to combine in high power systems, ease...
The MRFX1K80N is the over-molded plastic version of MRFX1K80H and enables a 30% lower thermal resistance. It is based on NXP's new 65 V LDMOS technology that focuses on ease...
The NPA1006 is a wideband GaN power amplifier optimized for 20 - 1000 MHz operation. This amplifier has been designed for saturated and linear operation with output levels to 12.5...
The NPT2018 GaN HEMT is a wideband transistor optimized for DC-2.5 GHz operation. This device has been designed for CW, pulsed, and linear operation with output power levels to 12W...
The NPT2021 GaN HEMT is a wideband transistor optimized for DC - 2.5 GHz operation. This device supports CW, pulsed, and linear operation with output power levels to 45 W...
The PTAC240502FC is a 47-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 2300 to 2400 MHz frequency band. Features include...
The PTFC270051M is an unmatched 5-watt LDMOS FET suitable for power amplifier applications with frequencies from 900 MHz to 2700 MHz. This LDMOS transistor offers excellent gain, efficiency and linearity...
The PTFC270101M is an unmatched 10-watt LDMOS FET suitable for power amplifier applications with frequencies from 900 MHz to 2700 MHz. This LDMOS transistor offers excellent gain, efficiency and linearity...
The PTRA082808NF is a 280-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 790 to 820 MHz frequency band. Features include input and output matching,...
The PTRA083818NF is a 275-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 733 to 805 MHz frequency band. Features include input matching, high gain...
The PTRA084808NF is a 550-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 734 to 821 MHz frequency band. Features include input matching, high gain...
The PTRA087008NB is a 650-watt LDMOS FET. It is designed for use in multi-standard cellular power amplifier applications from 755 MHz to 805 MHz. Manufactured with advanced LDMOS process, this...
The PTRA093818NF is a 415-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 925 to 960 MHz frequency band. Features include input matching, high gain...
The PTRA094808NF is a 480-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 859 to 960 MHz frequency band. Features include input and output matching,...
The PTRA097008NB is a 630-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 920 to 960 MHz frequency band. Features include input and output matching,...
The PTVA030121EA is an LDMOS FET characterized for use in power amplifier applications in the 390 MHz to 450 MHz frequency band. Features include high gain and a thermally-enhanced package.
The PTVA035002EV LDMOS FET is designed for use in power amplifier applications in the 390 MHz to 450 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down...
The PTVA043502EC is a LDMOS FET designed for use in power amplifier applications in the 470 to 860 MHz frequency band. Features include high gain and thermally enhanced package with...
The PTVA043502FC is a LDMOS FET designed for use in power amplifier applications in the 470 to 860 MHz frequency band. Features include high gain and thermally enhanced package with...
The PTVA047002EV LDMOS FET is designed for use in power amplifier applications in the 470 MHz to 806 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down...
The PTVA082407NF is a 240-watt LDMOS FET manufactured with 48-V LDMOS process. It is designed for use in multi-standard cellular power amplifier applications. It features a single ended design and...
The PTVA084007NF is a 370-watt (P3dB) LDMOS FET manufactured with 48-V LDMOS process. It is designed for use in multi-standard cellular power amplifier applications. It features a single-ended design and...
The PTVA092407NF is a 240-watt LDMOS FET manufactured with 48-V LDMOS process. It is designed for use in multi-standard cellular power amplifier applications. It features a single ended design and...
The PTVA101K02EV LDMOS FET is designed for use in power amplifier applications in the 1030 MHz / 1090 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down...
The PTVA102001EA is a 200-watt LDMOS FET intended for use in power amplifier applications in the 960 to 1600 MHz frequency band. Features include high gain and thermally-enhanced package with...
The PTVA104501EH LDMOS FET is designed for use in power amplifier applications in the 960 to 1215 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange.
The PTVA120121M LDMOS FET is a 12-watt LDMOS FET designed for use in power amplifier applications in the 500 MHz to 1400 MHz frequency band. Features include high gain and...
The PTVA120251EA LDMOS FET is designed for use in power amplifier applications in the 500 MHz to 1400 MHz frequency band. Features include high gain and a thermally-enhanced package with...
The PTVA120252MT LDMOS FET is a 25-watt LDMOS FET designed for use in power amplifier applications in the 500 MHz to 1400 MHz frequency band. Features include high gain and...
The PTVA120501EA LDMOS FET is designed for use in power amplifier applications in the 1200 to 1400 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange.
The PTVA123501EC LDMOS FET is designed for use in power amplifier applications in the 1200 MHz to 1400 MHz frequency band. Features include high gain and thermally enhanced package. Manufactured...
The PTVA123501FC LDMOS FET is designed for use in power amplifier applications in the 1200 MHz to 1400 MHz frequency band. Features include high gain and thermally enhanced package with...
The PTVA127002EV LDMOS FET is designed for use in power amplifier applications in the 1200 to 1400 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange.
The PXAD184218FV is a 420-watt (P3dB) LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features...
The PXAD214218FV is a 430-watt (P3dB) LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 2110 to 2170 MHz frequency band. Features...
The PXAE183708NB is a 320-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include input and output matching,...
The PXAE213708NB is a 400-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 2110 to 2180 MHz frequency band. Features include input matching, high gain...
The PXFC191507FC is a 150-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1990 MHz frequency band. Features include input and output matching,...
The PXFC192207FH is a 220-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1990 MHz frequency band. Features include input and output matching,...
The PXFE181507FC is a 175-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include input and output matching,...
The RF MOSFET Line 30W, to 400MHz, 28 V. Designed for wideband large signal output and drive stages up to 400 MHz range.
The TA9110K is a broadband GaN power transistor capable ofdelivering 6W CW from 30MHz to 4.0GHz frequency band. Thetransistor can be used at lower frequencies with reduced outputpower. The input...
The TA9210D is a broadband capable 12.5W GaN on Silicon power transistor covering 30MHz to 2.7GHz frequency band with a single match. TA9210D is usable upto 4GHz. The input and...
The TA9310E is a broadband GaN power transistor capable of delivering 20W CW from 500MHz to 4.0GHz frequency band. The transistor can be used at lower frequencies with reduced output...
The TA9410E is a broadband GaN power transistor capable of delivering 25W CW from 20MHz to 3.0GHz frequency band. The input and output can be matched for best power and...
The VRF150 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation distortion.
The VRF151 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation distortion.
The VRF151G is designed for broadband commercial and military applications at frequencies to 175MHz. The high power, high gain, and broadband performance of this device make possible solid state transmitters...
The VRF154FL is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or intermodulation distortion.
The VRF157FL is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or intermodulation distortion.
The VRF2933 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation distortion.
The VRF2944 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation distortion.
These high ruggedness devices are designed for use in high VSWR industrial (including laser and plasma exciters), broadcast (analog and digital), aerospace and radio/land mobile applications. They are unmatched input...
This 125 W CW RF power transistor is optimized for wideband operation up to 2700 MHz and includes input matching for extended bandwidth performance. With its high gain and high...
This 300 W CW GaN transistor is designed for industrial, scientific and medical (ISM) applications at 2450 MHz. This device is suitable for use in CW, pulse, cycling and linear...
This 350 W CW transistor is designed for industrial, scientific and medical (ISM) applications in the 700 to 1300 MHz frequency range. The transistor is capable of 350 W CW...
This 750 W CW transistor is designed for industrial, scientific and medical (ISM) applications in the 700 to 1300 MHz frequency range. The transistor is capable of CW or pulse...
This device is designed for use in VHF/UHF communications, VHF TV broadcast and aerospace applications as well as industrial, scientific and medical applications. The device is exceptionally rugged and exhibits...
This high power transistor is designed for use in UHF TV broadcast applications. The device has an integrated input matching network for better power distribution and is ideal for use...
This high ruggedness device is designed for use in high VSWR defense and commercial radio communications and HF, VHF and UHF radar applications. The unmatched input and output design allows...
This high ruggedness device is designed for use in high VSWR industrial (including laser and plasma exciters), broadcast (analog and digital), aerospace and radio/land mobile applications. It's unmatched input and...
This high ruggedness device is designed for use in high VSWR industrial, medical, broadcast, aerospace and mobile radio applications. It's unmatched input and output design supports frequency use from 1.8...
This high ruggedness device is designed for use in high VSWR industrial, medical, broadcast, aerospace, and mobile radio applications. It's unmatched input and output design allows for wide frequency range...
This high ruggedness device is designed for use in high VSWR industrial, scientific and medical applications, as well as radio and VHF TV broadcast, sub-GHz aerospace and mobile radio applications.
This high ruggedness device is designed for use in high VSWR military, aerospace and defense, industrial (including laser and plasma exciters), broadcast (analog and digital), and radio/land mobile applications. It's...
This high ruggedness device is designed for use in high VSWR military, industrial (including laser and plasma exciters), broadcast (analog and digital), and radio/land mobile applications.
This high ruggedness device, MRF1K50GNR5, is designed for use in high VSWR industrial, scientific and medical applications, as well as radio and VHF TV broadcast, sub-GHz aerospace and mobile radio...
This high ruggedness device, MRF1K50NR5, is designed for use in high VSWR industrial, scientific and medical applications, as well as radio and VHF TV broadcast, sub-GHz aerospace and mobile radio...
This RF power device is designed for pulse applications operating at frequencies from 1200 to 1400 MHz. The device is suitable for use in pulse applications and is ideal for...
This RF power transistor is designed for applications operating at frequencies between 960 and 1215 MHz such as distance measuring equipment (DME), transponders and secondary radars for air traffic control.
Wireless Bipolar Power Transistors
WST33H0NC is a 300W packaged, partially-matched transistor utilizing high performance, 50V, 0.25um GaN on SiC production process. The WST33H0NC operates from 2.4-2.5 GHz and targets microwave heating applications. Under class-C...

<< Prev