Richardson RFPD RF Power Transistor PH1214-110M

Description
Radar Power Transistors
Request a Quote
Description
Radar Power Transistors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PH1214-110M is a NPN silicon microwave power transistor designed for radar pulsed applications at 1.2-1.4 GHz with 110 W output power under 150 µs pulses at 10% duty cycle. It uses a hermetic metal/ceramic package and operates in common base, broadband Class C configuration with internal input and output impedance matching. The transistor has a peak collector current of 10.5 A, collector-emitter breakdown voltage of 70 V, and junction temperature rating of 200 °C. It delivers 7.4 dB minimum power gain and 50% collector efficiency at 40 V supply with 20 W input power. Thermal resistance is 0.5 °C/W. The device is RoHS compliant and exhibits load mismatch tolerance up to 3:1 VSWR and stability up to 1.5:1 VSWR.

Datasheet Summary
Powered by GS/AI

PH1214-110M is a NPN silicon microwave power transistor designed for radar pulsed applications at 1.2-1.4 GHz with 110 W output power under 150 µs pulses at 10% duty cycle. It uses a hermetic metal/ceramic package and operates in common base, broadband Class C configuration with internal input and output impedance matching. The transistor has a peak collector current of 10.5 A, collector-emitter breakdown voltage of 70 V, and junction temperature rating of 200 °C. It delivers 7.4 dB minimum power gain and 50% collector efficiency at 40 V supply with 20 W input power. Thermal resistance is 0.5 °C/W. The device is RoHS compliant and exhibits load mismatch tolerance up to 3:1 VSWR and stability up to 1.5:1 VSWR.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - PH1214-110M - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
PH1214-110M
RF Power Transistor PH1214-110M
Radar Power Transistors

Radar Power Transistors

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number PH1214-110M
Product Name RF Power Transistor
Package Type Ceramic Flanged
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D5002UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 16 dB
View Details
RF Power Transistor - A5G07H800W19NR3 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic Flangeless
Power Gain 19.3 dB
View Details
RF Power Transistor - D2006UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - ARF1501 - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Plastic Flangeless
Power Gain 17 dB
View Details