The MAGX-100027-015STP is a 15 W gallium nitride on silicon HEMT amplifier in a 6 x 3 mm DFN package, designed for DC to 2.7 GHz operation in CW and pulsed modes. It operates at 50 V drain voltage with a maximum drain current of 2.8 A and supports reflow temperatures up to 260°C. The device meets RoHS compliance and is rated for a case operating temperature range of -40°C to +85°C. It is packaged in tape and reel format for automated assembly.
The MAGX-100027-015S0P is a high power GaN on Silicon HEMT D-mode transistor suitable for DC - 2.7 GHz frequency operation. The device supports both CW and pulsed operation with peak output power levels to 15 W (41.8 dBm) in a plastic package.
The MAGX-100027-015S0P is ideally suited for a multitude of applications including military radio communications, digital cellular infrastructure, RF energy, avionics, test instrumentation and RADAR.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MAGX-100027-015STP |
| Product Name | RF Power Transistor |
| Transistor Technology / Material | GaN |