Richardson RFPD RF Power Transistor PH1214-220M

Description
Radar Power Transistors
Request a Quote
Description
Radar Power Transistors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PH1214-220M is a silicon NPN microwave power transistor designed for pulsed radar applications at 1.2-1.4 GHz, delivering 220 W output power with 50% collector efficiency under 150 µs pulses at 10% duty cycle. It features a hermetic metal/ceramic package, common base configuration, and internal impedance matching. Operating at 40 V collector supply, it supports a peak collector current of 21 A and a maximum junction temperature of 200 °C. Thermal resistance is 0.25 °C/W. The device meets RoHS standards and has a load mismatch tolerance of 3:1 and stability of 1.5:1.

Datasheet Summary
Powered by GS/AI

The PH1214-220M is a silicon NPN microwave power transistor designed for pulsed radar applications at 1.2-1.4 GHz, delivering 220 W output power with 50% collector efficiency under 150 µs pulses at 10% duty cycle. It features a hermetic metal/ceramic package, common base configuration, and internal impedance matching. Operating at 40 V collector supply, it supports a peak collector current of 21 A and a maximum junction temperature of 200 °C. Thermal resistance is 0.25 °C/W. The device meets RoHS standards and has a load mismatch tolerance of 3:1 and stability of 1.5:1.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - PH1214-220M - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
PH1214-220M
RF Power Transistor PH1214-220M
Radar Power Transistors

Radar Power Transistors

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number PH1214-220M
Product Name RF Power Transistor
Package Type Ceramic Flanged
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1028UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - D1021UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - PH2729-110M - Richardson RFPD
Specs
Package Type Ceramic Flanged
Power Gain 6.8 dB
Output Power 110 watts
View Details
RF Power Transistor - AFT05MS004NT1 - Richardson RFPD
Specs
Package Type Plastic SMT
Power Gain 15.4 dB
Output Power 4.2 watts
View Details