MACOM RF Power Transistor MAPC-A4021-AB000

Description
The MAPC-A4021 is a 130 W package amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 7.7 - 8.5 GHz Satcom applications.
Request a Quote
Description
The MAPC-A4021 is a 130 W package amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 7.7 - 8.5 GHz Satcom applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAPC-A4021 is a 130 W GaN amplifier fully matched to 50 Ω for operation in the 7.7-8.5 GHz range, optimized for satellite communications. It operates at a 40 V drain voltage with a typical drain current of 600 mA under pulsed conditions, delivering 52.4 dBm output power and 41% power added efficiency. The amplifier provides a small-signal gain of 12.7 dB and maintains gain flatness within ±0.8 dB across the band. It features intermodulation distortion of -29.2 dBc at a 5 MHz tone spacing. The device is housed in a package with a bottom flange for RF, DC, and thermal grounding and is RoHS compliant. The absolute maximum channel temperature is +225°C, with a case operating temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The MAPC-A4021 is a 130 W GaN amplifier fully matched to 50 Ω for operation in the 7.7-8.5 GHz range, optimized for satellite communications. It operates at a 40 V drain voltage with a typical drain current of 600 mA under pulsed conditions, delivering 52.4 dBm output power and 41% power added efficiency. The amplifier provides a small-signal gain of 12.7 dB and maintains gain flatness within ±0.8 dB across the band. It features intermodulation distortion of -29.2 dBc at a 5 MHz tone spacing. The device is housed in a package with a bottom flange for RF, DC, and thermal grounding and is RoHS compliant. The absolute maximum channel temperature is +225°C, with a case operating temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MAPC-A4021-AB000 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MAPC-A4021-AB000
RF Power Transistor MAPC-A4021-AB000
The MAPC-A4021 is a 130 W package amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 7.7 - 8.5 GHz Satcom applications.

The MAPC-A4021 is a 130 W package amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 7.7 - 8.5 GHz Satcom applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number MAPC-A4021-AB000
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data