Richardson RFPD RF Power Transistor MMRF1014NT1

Description
Designed for Class A or Class AB power amplifier applications with frequencies up to 2000 MHz. Suitable for analog and digital modulation and multicarrier amplifier applications.
Request a Quote
Description
Designed for Class A or Class AB power amplifier applications with frequencies up to 2000 MHz. Suitable for analog and digital modulation and multicarrier amplifier applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMRF1014NT1 is an N-channel LDMOS transistor for Class A/AB amplifiers up to 2000 MHz, in a PLD-1.5 plastic package with a backside source pad. It handles up to 68 Vdc drain-source voltage and 12 Vdc gate-source voltage, with a maximum junction temperature of 150 °C. Thermal resistance is 8.5-8.8 °C/W. It delivers 18 dB power gain at 1960 MHz and 19 dB at 900 MHz with 4 W PEP output, and 33% drain efficiency. The device withstands a 5:1 VSWR and includes on-chip RF feedback and ESD protection meeting Human Body Model Class 1C. Moisture sensitivity is level 3 per JESD22-A113. Supplied in tape and reel, 1000 units per 7-inch reel.

Datasheet Summary
Powered by GS/AI

The MMRF1014NT1 is an N-channel LDMOS transistor for Class A/AB amplifiers up to 2000 MHz, in a PLD-1.5 plastic package with a backside source pad. It handles up to 68 Vdc drain-source voltage and 12 Vdc gate-source voltage, with a maximum junction temperature of 150 °C. Thermal resistance is 8.5-8.8 °C/W. It delivers 18 dB power gain at 1960 MHz and 19 dB at 900 MHz with 4 W PEP output, and 33% drain efficiency. The device withstands a 5:1 VSWR and includes on-chip RF feedback and ESD protection meeting Human Body Model Class 1C. Moisture sensitivity is level 3 per JESD22-A113. Supplied in tape and reel, 1000 units per 7-inch reel.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MMRF1014NT1 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MMRF1014NT1
RF Power Transistor MMRF1014NT1
Designed for Class A or Class AB power amplifier applications with frequencies up to 2000 MHz. Suitable for analog and digital modulation and multicarrier amplifier applications.

Designed for Class A or Class AB power amplifier applications with frequencies up to 2000 MHz. Suitable for analog and digital modulation and multicarrier amplifier applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number MMRF1014NT1
Product Name RF Power Transistor
Package Type Plastic SMT
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - A5G07H800W19NR3 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic Flangeless
Power Gain 19.3 dB
View Details
RF Power Transistor - D2019UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 13 dB
View Details
RF Power Transistor - D2229UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 10 dB
View Details
RF Power Transistor - A2T09D400-23NR6 - Richardson RFPD
Specs
Package Type Plastic Flangeless
Power Gain 17.8 dB
Output Power 93 watts
View Details