MACOM RF Power Transistor MAPC-A4030-AB000

Description
The MAPC-A4030 is a Gallium nitride (GaN) amplifier designed specifically with high efficiency and high power for the 3.1 - 3.5 GHz S-Band radar band. The amplifier is matched to 50-Ohms on the input and 50-Ohms on the output. At the core of MAPC-A4030 is the high power density 65 V GaN-on-silicon carbide (SiC) manufacturing process. The amplifier is supplied in a ceramic/metal flange package of type AC-587BH-2
Request a Quote
Description
The MAPC-A4030 is a Gallium nitride (GaN) amplifier designed specifically with high efficiency and high power for the 3.1 - 3.5 GHz S-Band radar band. The amplifier is matched to 50-Ohms on the input and 50-Ohms on the output. At the core of MAPC-A4030 is the high power density 65 V GaN-on-silicon carbide (SiC) manufacturing process. The amplifier is supplied in a ceramic/metal flange package of type AC-587BH-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAPC-A4030 is a gallium nitride (GaN) amplifier for the 3.1-3.5 GHz S-band radar band, delivering 700 W output power with 59.2% drain efficiency and 11.7 dB large signal gain. It features internal 50-ohm matching and operates with a 65 V drain voltage. The device is housed in a ceramic/metal flange package type AC-587BH-2, requiring flange grounding for RF, DC, and thermal performance. It supports operating temperatures from -40°C to +125°C, has a junction temperature limit of +225°C, and meets RoHS compliance. Thermal resistance from junction to case is 0.12 °C/W. The part is ESD sensitive, rated HBM Class 3A and CDM Class C3.

Datasheet Summary
Powered by GS/AI

The MAPC-A4030 is a gallium nitride (GaN) amplifier for the 3.1-3.5 GHz S-band radar band, delivering 700 W output power with 59.2% drain efficiency and 11.7 dB large signal gain. It features internal 50-ohm matching and operates with a 65 V drain voltage. The device is housed in a ceramic/metal flange package type AC-587BH-2, requiring flange grounding for RF, DC, and thermal performance. It supports operating temperatures from -40°C to +125°C, has a junction temperature limit of +225°C, and meets RoHS compliance. Thermal resistance from junction to case is 0.12 °C/W. The part is ESD sensitive, rated HBM Class 3A and CDM Class C3.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MAPC-A4030-AB000 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MAPC-A4030-AB000
RF Power Transistor MAPC-A4030-AB000
The MAPC-A4030 is a Gallium nitride (GaN) amplifier designed specifically with high efficiency and high power for the 3.1 - 3.5 GHz S-Band radar band. The amplifier is matched to 50-Ohms on the input and 50-Ohms on the output. At the core of MAPC-A4030 is the high power density 65 V GaN-on-silicon carbide (SiC) manufacturing process. The amplifier is supplied in a ceramic/metal flange package of type AC-587BH-2

The MAPC-A4030 is a Gallium nitride (GaN) amplifier designed specifically with high efficiency and high power for the 3.1 - 3.5 GHz S-Band radar band.

The amplifier is matched to 50-Ohms on the input and 50-Ohms on the output. At the core of MAPC-A4030 is the high power density 65 V GaN-on-silicon carbide (SiC) manufacturing process. The amplifier is supplied in a ceramic/metal flange package of type AC-587BH-2

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number MAPC-A4030-AB000
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data