Richardson RFPD RF Power Transistor PH2729-25M

Description
Radar Power Transistors
Request a Quote
Description
Radar Power Transistors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PH2729-25M is a NPN silicon microwave power transistor designed for radar pulsed applications at 2.7-2.9 GHz, delivering 25 W output power with 45% collector efficiency under 100 µs pulse and 10% duty cycle conditions. It features a hermetic metal/ceramic package, common base configuration, and internal impedance matching. The device operates with a peak collector current of 4.0 A and a collector-emitter breakdown voltage of 60 V, with a thermal resistance of 1.25 °C/W and maximum junction temperature of 200 °C. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

PH2729-25M is a NPN silicon microwave power transistor designed for radar pulsed applications at 2.7-2.9 GHz, delivering 25 W output power with 45% collector efficiency under 100 µs pulse and 10% duty cycle conditions. It features a hermetic metal/ceramic package, common base configuration, and internal impedance matching. The device operates with a peak collector current of 4.0 A and a collector-emitter breakdown voltage of 60 V, with a thermal resistance of 1.25 °C/W and maximum junction temperature of 200 °C. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - PH2729-25M - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
PH2729-25M
RF Power Transistor PH2729-25M
Radar Power Transistors

Radar Power Transistors

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number PH2729-25M
Product Name RF Power Transistor
Package Type Ceramic Flanged
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - MRF10350 - Richardson RFPD
Specs
Package Type Ceramic Flanged
Power Gain 9 dB
Output Power 350 watts
View Details
RF Power Transistor - D2224UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 7 dB
View Details
RF Power Transistor - AFT20S015NR1 - Richardson RFPD
Specs
Package Type Plastic SMT
Power Gain 17.6 dB
Output Power 1.5 watts
View Details
RF Power Transistor - A5G19H605W19NR3 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic Flangeless
Power Gain 16.7 dB
View Details