Richardson RFPD RF Power Transistor TA9410E

Description
The TA9410E is a broadband GaN power transistor capable of delivering 25W CW from 20MHz to 3.0GHz frequency band. The input and output can be matched for best power and efficiency for the desired band. The TA9410E is packaged in a compact, low cost Quad Flat No lead (QFN) 5x6x0.8mm, 8 leads plastic package.
Request a Quote
Description
The TA9410E is a broadband GaN power transistor capable of delivering 25W CW from 20MHz to 3.0GHz frequency band. The input and output can be matched for best power and efficiency for the desired band. The TA9410E is packaged in a compact, low cost Quad Flat No lead (QFN) 5x6x0.8mm, 8 leads plastic package.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TA9410E is a broadband GaN power transistor designed to deliver 25 W CW output power from 20 MHz to 3.0 GHz. It is packaged in an 8-pin DFN package measuring 6.00 x 5.00 x 0.75 mm, with a bottom-side thermal paddle that must be grounded for proper operation. The device operates with a 50 V drain supply and achieves a P3dB output power of 44 dBm at 1000 MHz with 57% power added efficiency. It meets RoHS, REACH, and halogen-free compliance standards. Absolute maximum ratings include a drain-source voltage of 150 V, gate voltage range of -10 to +2.0 V, and maximum junction temperature of 225 °C. Operating temperature range is -40 °C to +85 °C, with thermal resistance from junction to case of 5.0 °C/W.

Datasheet Summary
Powered by GS/AI

The TA9410E is a broadband GaN power transistor designed to deliver 25 W CW output power from 20 MHz to 3.0 GHz. It is packaged in an 8-pin DFN package measuring 6.00 x 5.00 x 0.75 mm, with a bottom-side thermal paddle that must be grounded for proper operation. The device operates with a 50 V drain supply and achieves a P3dB output power of 44 dBm at 1000 MHz with 57% power added efficiency. It meets RoHS, REACH, and halogen-free compliance standards. Absolute maximum ratings include a drain-source voltage of 150 V, gate voltage range of -10 to +2.0 V, and maximum junction temperature of 225 °C. Operating temperature range is -40 °C to +85 °C, with thermal resistance from junction to case of 5.0 °C/W.

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Power Transistor
TA9410E
RF Power Transistor TA9410E
The TA9410E is a broadband GaN power transistor capable of delivering 25W CW from 20MHz to 3.0GHz frequency band. The input and output can be matched for best power and efficiency for the desired band. The TA9410E is packaged in a compact, low cost Quad Flat No lead (QFN) 5x6x0.8mm, 8 leads plastic package.

The TA9410E is a broadband GaN power transistor capable of delivering 25W CW from 20MHz to 3.0GHz frequency band. The input and output can be matched for best power and efficiency for the desired band.

The TA9410E is packaged in a compact, low cost Quad Flat No lead (QFN) 5x6x0.8mm, 8 leads plastic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number TA9410E
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - DU1215S - Richardson RFPD
Specs
Transistor Type MOSFET RF
Power Gain 9.5 dB
Output Power 15 watts
View Details
RF Power Transistor - AFT20S015NR1 - Richardson RFPD
Specs
Package Type Plastic SMT
Power Gain 17.6 dB
Output Power 1.5 watts
View Details
RF Power Transistor - D1028UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - A2V09H400-04NR3 - Richardson RFPD
Specs
Package Type Plastic Flangeless
Power Gain 17.9 dB
Output Power 107 watts
View Details