Richardson RFPD RF Power Transistor MAPRST1030-1KS

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MAPRST1030-1KS is an NPN silicon microwave power transistor designed for avionics pulsed power applications at 1030 MHz with a 1000 W output, 10 μs pulse width, and 1% duty cycle. It is housed in a hermetic metal/ceramic package and operates in common base configuration with internal impedance matching. The device supports peak collector current up to 250 A, collector-emitter voltage up to 65 V, and has a junction temperature rating of 200 °C. Thermal resistance is 0.015 °C/W under 1000 W output conditions. Power gain is 8.0 dB, collector efficiency is 45%, and it tolerates load mismatch up to 10:1 while maintaining stability at 1.5:1. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

MAPRST1030-1KS is an NPN silicon microwave power transistor designed for avionics pulsed power applications at 1030 MHz with a 1000 W output, 10 μs pulse width, and 1% duty cycle. It is housed in a hermetic metal/ceramic package and operates in common base configuration with internal impedance matching. The device supports peak collector current up to 250 A, collector-emitter voltage up to 65 V, and has a junction temperature rating of 200 °C. Thermal resistance is 0.015 °C/W under 1000 W output conditions. Power gain is 8.0 dB, collector efficiency is 45%, and it tolerates load mismatch up to 10:1 while maintaining stability at 1.5:1. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MAPRST1030-1KS - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MAPRST1030-1KS
RF Power Transistor MAPRST1030-1KS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number MAPRST1030-1KS
Product Name RF Power Transistor
Package Type Ceramic Flanged
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2208UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details
RF Power Transistor - A5G21H605W19NR3 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic Flangeless
Power Gain 16.5 dB
View Details
RF Power Transistor - PH1214-12M - Richardson RFPD
Specs
Package Type Ceramic Flanged
Power Gain 8.5 dB
Output Power 12 watts
View Details
RF Power Transistor - D2212UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details