Richardson RFPD RF Power Transistor MRF422

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MRF422 is an NPN silicon power transistor designed as a high-power linear amplifier for applications from 2 to 30 MHz, delivering 150 W (PEP) at 28 V with a minimum gain of 10 dB and 40% efficiency. It is housed in a CASE 211-11, Style 1 package. The device has a collector-emitter voltage rating of 40 V, a continuous collector current of 20 A, and a maximum power dissipation of 290 W at 25°C with a thermal resistance of 0.6°C/W. It is tested for load mismatch at all phase angles with a 30:1 VSWR and meets MIL-STD-1311 for intermodulation distortion. The transistor is ESD sensitive and requires proper handling.

Datasheet Summary
Powered by GS/AI

The MRF422 is an NPN silicon power transistor designed as a high-power linear amplifier for applications from 2 to 30 MHz, delivering 150 W (PEP) at 28 V with a minimum gain of 10 dB and 40% efficiency. It is housed in a CASE 211-11, Style 1 package. The device has a collector-emitter voltage rating of 40 V, a continuous collector current of 20 A, and a maximum power dissipation of 290 W at 25°C with a thermal resistance of 0.6°C/W. It is tested for load mismatch at all phase angles with a 30:1 VSWR and meets MIL-STD-1311 for intermodulation distortion. The transistor is ESD sensitive and requires proper handling.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MRF422 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF422
RF Power Transistor MRF422
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number MRF422
Product Name RF Power Transistor
Package Type Ceramic Flanged
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - A5G26H605W19NR3 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic Flangeless
Power Gain 15.3 dB
View Details
RF Power Transistor - D5002UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 16 dB
View Details
RF Power Transistor - PH1214-55EL - Richardson RFPD
Specs
Package Type Ceramic Flanged
Power Gain 6.6 dB
Output Power 55 watts
View Details
RF Power Transistor - DU28120T - Richardson RFPD
Specs
Transistor Type MOSFET RF
Power Gain 13 dB
Output Power 120 watts
View Details