MRF10005 is a microwave power silicon bipolar transistor designed for continuous wave and long-pulsed common base amplifier applications in the 960-1215 MHz frequency range. It delivers 5.0 W CW output power at 28 Vdc with a minimum gain of 8.5 dB and typical gain of 10.3 dB. The device is housed in a hermetically sealed CASE 336E-02, STYLE 1 package, features internal input matching for broadband operation, and is 100% tested for load mismatch at all phase angles with 10:1 VSWR. Silicon nitride passivation and gold metallization with emitter ballasting ensure long-term reliability.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MRF10005 |
| Product Name | RF Power Transistor |
| Package Type | Ceramic Flanged |