The MAPC-C22440 is a 400 W (P3dB) GaN on SiC HEMT amplifier designed for 5G cellular infrastructure, operating at 2110-2200 MHz with a 48 V drain supply. It features a thermally enhanced earless flange package measuring 20.57 mm × 19.81 mm × 4.83 mm and offers 65% efficiency at 400 W output power. The device is RoHS compliant and human body model class 1C ESD rated, with a maximum junction temperature of +275°C and thermal resistance of 1.8 °C/W for the main device. Bias sequencing and static protection are required during handling. The part is available in bulk packaging as MAPC-C22440-BS000.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MAPC-C22440-BS000 |
| Product Name | RF Power Transistor |