Richardson RFPD RF Power Transistor PH1214-12M

Description
Radar Power Transistors
Request a Quote
Description
Radar Power Transistors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PH1214-12M is a radar pulsed power transistor designed for 1.2-1.4 GHz operation with 12 W output power under 150 µs pulses at 10% duty cycle. It features a hermetic metal/ceramic package, common base configuration, and internal impedance matching. The device operates with a collector-emitter voltage of 70 V, peak collector current of 1.3 A, and thermal resistance of 3.7 °C/W. It achieves 45% collector efficiency and 8.5 dB power gain at 28 V supply. The transistor is RoHS compliant and rated for junction temperatures up to 200 °C.

Datasheet Summary
Powered by GS/AI

PH1214-12M is a radar pulsed power transistor designed for 1.2-1.4 GHz operation with 12 W output power under 150 µs pulses at 10% duty cycle. It features a hermetic metal/ceramic package, common base configuration, and internal impedance matching. The device operates with a collector-emitter voltage of 70 V, peak collector current of 1.3 A, and thermal resistance of 3.7 °C/W. It achieves 45% collector efficiency and 8.5 dB power gain at 28 V supply. The transistor is RoHS compliant and rated for junction temperatures up to 200 °C.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - PH1214-12M - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
PH1214-12M
RF Power Transistor PH1214-12M
Radar Power Transistors

Radar Power Transistors

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number PH1214-12M
Product Name RF Power Transistor
Package Type Ceramic Flanged
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - PH2729-110M - Richardson RFPD
Specs
Package Type Ceramic Flanged
Power Gain 6.8 dB
Output Power 110 watts
View Details
RF Power Transistor - GRF0030 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic
Power Gain 15.5 dB
View Details
RF Power Transistor - D2221UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 10 dB
View Details
RF Power Transistor - AFV121KHR5 - Richardson RFPD
Specs
Package Type Ceramic Flanged
Power Gain 19.6 dB
Output Power 1000 watts
View Details