Richardson RFPD RF Power Transistor PH1090-700B

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PH1090-700B is an NPN silicon microwave power transistor designed for avionics pulsed power applications at 1030-1090 MHz with 700 W output power, a 32 μs pulse width, and 2% duty cycle. It features a hermetic metal/ceramic package, common base configuration, and internal impedance matching. The device operates with a collector-emitter voltage up to 80 V, peak collector current of 70 A, and junction temperature up to 200 °C. It achieves 50% collector efficiency and 7.5 dB power gain at 700 W output, with a thermal resistance of 0.06 °C/W. The part is RoHS compliant and designed for load mismatch tolerances up to 5:1 VSWR.

Datasheet Summary
Powered by GS/AI

The PH1090-700B is an NPN silicon microwave power transistor designed for avionics pulsed power applications at 1030-1090 MHz with 700 W output power, a 32 μs pulse width, and 2% duty cycle. It features a hermetic metal/ceramic package, common base configuration, and internal impedance matching. The device operates with a collector-emitter voltage up to 80 V, peak collector current of 70 A, and junction temperature up to 200 °C. It achieves 50% collector efficiency and 7.5 dB power gain at 700 W output, with a thermal resistance of 0.06 °C/W. The part is RoHS compliant and designed for load mismatch tolerances up to 5:1 VSWR.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - PH1090-700B - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
PH1090-700B
RF Power Transistor PH1090-700B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number PH1090-700B
Product Name RF Power Transistor
Package Type Ceramic Flanged
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D5030UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 16 dB
View Details
RF Power Transistor - D2021UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 13 dB
View Details
RF Power Transistor - D1023UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 16 dB
View Details
RF Power Transistor - PH2731-5M - Richardson RFPD
Specs
Package Type Ceramic Flanged
Power Gain 7 dB
Output Power 5 watts
View Details