The MAPC-A4004 is a 50 V, 150 W GaN on SiC amplifier packaged for 50 Ω impedance matching at input and output, operating from 8.8 to 9.6 GHz for pulsed radar applications. It achieves 150 W output power, 11 dB large signal gain, and 44 % drain efficiency under pulsed conditions of 100 μs pulse width and 10 % duty cycle. The device is RoHS compliant and requires a flange connection to RF, DC, and thermal ground. It operates within a case temperature range of -40°C to +85°C and features thermal resistance of 0.40 °C/W under typical pulsed operation. The part is sensitive to electrostatic discharge and must be handled with ESD precautions.
The MAPC-A4004 is a 150 W packaged amplifier fully matched to 50 Ohm at both input and output ports.
Utilizing the high performance, 50 V GaN on SiC production process, the MAPC-A4004 operates from 8.8 - 9.6 GHz and targets pulsed radar applications such a marine weather radar.
The MAPC-A4004 typically achieves 150 W of saturated output power with 11 dB of large signal gain and 44 % drain efficiency under pulsed operation.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MAPC-A4004-AB000 |
| Product Name | RF Power Transistor |
| Transistor Technology / Material | GaN |