The MAPC-A1103 is a high-power GaN on Silicon Carbide HEMT D-mode amplifier designed for DC to 2.7 GHz operation, supporting both CW and pulsed modes with a minimum output power of 270 W (54.3 dBm). It is housed in an air cavity ceramic package with a flange for thermal and RF grounding, and operates with drain-source voltages up to 50 V or 28 V. The device features internal pre-matching and is compatible with the MACOM MABC-11040 bias controller. It meets RoHS compliance and operates over a case temperature range of -40°C to +85°C with a maximum channel temperature of +250°C. Thermal resistance is 0.93 °C/W when measured by infrared. The part number MAPC-A1103-AS000 refers to the bulk-quantity version of this series, with all variants sharing identical electrical and thermal specifications.
The MAPC-A1103 is a high power GaN on SiliconCarbide HEMT D-mode amplifier suitable forDC - 2.7 GHz frequency operation. The devicesupports both CW and pulsed operation with outputpower levels of at least 270 W (54.3 dBm) in an aircavity ceramic package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MAPC-A1103-AS000 |
| Product Name | RF Power Transistor |
| Transistor Technology / Material | GaN |