Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1032547-UF28150J
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 10
Voltage - Rated: 65 V
Frequency: 100MHz ~ 500MHz
Current - Test: 400 mA
Gain: 8dB
Transistor Type: 2 N-Channel (Dual)
Voltage - Test: 28 V
Power - Output: 150W
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A
HTSUS: 8541.29.0075
Mfr: MACOM Technology Solutions
Other Names: 1465-1210
Base Product Number: UF28150
RF Mosfet 2 N-Channel (Dual) 28V 400mA 100MHz ~ 500MHz 8dB 150W
RF MOSFET 28V
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | UF28150J | 1032547-UF28150J | 1465-1210-ND | UF28150J |
| Product Name | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 150 watts | 150 watts | ||
| Power Gain | 8 dB | 8 dB | ||
| Operating Frequency | 100 to 500 MHz | 100 to 500 MHz |