The MRF141G is a 300W RF power FET designed for broadband commercial and military applications up to 175 MHz, suitable for FM broadcast and TV transmitter amplifiers. It operates at 28V with a guaranteed output power of 300W, 12dB minimum gain, and 50% efficiency at 175 MHz. The device features a low thermal resistance of 0.35°C/W and uses a nitride-passivated die for enhanced reliability. It is ruggedness tested at rated output power.
Designed for broadband commercial and military applications at frequencies to 175 MHz. The high power, high gain and broadband performance of this device makes possible solid state transmitters for FM broadcast or TV channel frequency bands.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | MRF141G |
| Product Name | RF Power Transistor |
| Output Power | 300 watts |