The MRF10150 is a microwave pulse power silicon NPN transistor designed for 1025-1150 MHz pulse common base amplifier applications such as TCAS, TACAN, and Mode-S transmitters. It delivers 150 W peak output power at 1090 MHz with a minimum gain of 9.5 dB and is characterized for 10 µs, 10% duty cycle pulses. The device features internal input and output matching, is hermetically sealed in a CASE 376B-02, STYLE 1 package, and uses silicon nitride passivation and gold metallization with emitter ballasting for reliability. It is 100% tested for load mismatch at all phase angles with 10:1 VSWR and is recommended as a driver for a pair of MRF10500 transistors.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MRF10150 |
| Product Name | RF Power Transistor |
| Package Type | Ceramic Flanged |