Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Mosfet N-Channel 28V 500mA 100MHz ~ 500MHz 10dB 40W
Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1324218-UF2840G
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 100MHz ~ 500MHz
Current - Test: 500 mA
Gain: 10dB
Transistor Type: N-Channel
Voltage - Test: 28 V
Power - Output: 40W
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1mA
HTSUS: 8541.29.0040
Other Part Number: 1465-1212
Base Product Number: UF2840
RoHS Status: ROHS3 Compliant
MOSFET 40W 28V 100-500MHZ
RF MOSFET Transistors 100-500MHz 40Watts 28Volt Gain 10dB
RF MOSFET 28V
| Richardson RFPD | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF MOSFET Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | UF2840G | 1465-1212-ND | 1324218-UF2840G | UF2840G | UF2840G | UF2840G |
| Product Name | RF Power Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | RF MOSFET Transistors | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 40 watts | 40 watts | ||||
| Power Gain | 10 dB | 10 dB | 10 dB | |||
| Operating Frequency | 100 to 500 MHz | 100 to 500 MHz | 100 to 500 MHz | |||
| Package Type | Ceramic Flanged | SOT3 |