MACOM RF Power Transistor MAPC-A4019-AB000

Description
The MAPC-A4019 is a 60 W package amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 5.85 - 6.75 GHz Satcom applications.
Request a Quote
Description
The MAPC-A4019 is a 60 W package amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 5.85 - 6.75 GHz Satcom applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAPC-A4019 is a 60 W gallium nitride amplifier optimized for satellite communications in the 5.85 - 6.75 GHz band, with 50 Ω input and output matching. It is packaged in a surface-mount flange-mounted case requiring thermal and RF grounding, with dimensions conforming to JEDEC moisture sensitivity level 3 standards. The device operates with a drain-source voltage up to 40 V and a case temperature range of -40°C to +85°C, offering 48 dBm output power, 13.5 dB small signal gain, and 38% power added efficiency at 38 dBm input. It meets RoHS compliance and is classified as HBM Class 2, CDM Class C2B for electrostatic discharge sensitivity.

Datasheet Summary
Powered by GS/AI

The MAPC-A4019 is a 60 W gallium nitride amplifier optimized for satellite communications in the 5.85 - 6.75 GHz band, with 50 Ω input and output matching. It is packaged in a surface-mount flange-mounted case requiring thermal and RF grounding, with dimensions conforming to JEDEC moisture sensitivity level 3 standards. The device operates with a drain-source voltage up to 40 V and a case temperature range of -40°C to +85°C, offering 48 dBm output power, 13.5 dB small signal gain, and 38% power added efficiency at 38 dBm input. It meets RoHS compliance and is classified as HBM Class 2, CDM Class C2B for electrostatic discharge sensitivity.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MAPC-A4019-AB000 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MAPC-A4019-AB000
RF Power Transistor MAPC-A4019-AB000
The MAPC-A4019 is a 60 W package amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 5.85 - 6.75 GHz Satcom applications.

The MAPC-A4019 is a 60 W package amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 5.85 - 6.75 GHz Satcom applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number MAPC-A4019-AB000
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Single IGBTs - 448-AIKW50N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers