The MAPC-A1511 is a GaN on Silicon Carbide HEMT D-mode amplifier suitable for 3 - 700 MHz frequency operation. The device supports both pulsed and CW operation with minimum output power levels of 3000 W (64.8 dBm) in an air cavity ceramic package.
Features
MACOM PURE CARBIDE Amplifier Series
Suitable for Linear and Saturated Applications
CW Operation: 3000 W Output Power
260 C Reflow Compatible
100 V Operation
100% RF Tested
RoHS Compliant
Applications
Linear and Saturated Applications
The MAPC-A1511 is a GaN on Silicon Carbide HEMT D-mode amplifier suitable for 3 - 700 MHz frequency operation. The device supports both pulsed and CW operation with minimum output power levels of 3000 W (64.8 dBm) in an air cavity ceramic package.
Features
- MACOM PURE CARBIDE Amplifier Series
- Suitable for Linear and Saturated Applications
- CW Operation: 3000 W Output Power
- 260 C Reflow Compatible
- 100 V Operation
- 100% RF Tested
- RoHS Compliant
Applications
- Linear and Saturated Applications