MRF171A is an N-channel enhancement mode RF MOSFET designed for wideband large-signal output and driver stages from 30 to 200 MHz. It is packaged in CASE 211-07, STYLE 2, with gold top metal. The device is guaranteed to deliver 45 W output power at 150 MHz and 28 Vdc, with a minimum power gain of 17 dB and minimum efficiency of 60%. It is 100% tested for load mismatch at all phase angles with a 30:1 VSWR and has a low gate-drain capacitance of 8 pF at VDS = 28 V. It exhibits excellent thermal stability for Class A operation and supports manual gain control, ALC, and modulation techniques.
Designed primarily for wideband large-signal output and driver stages from 30-200 MHz
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | MRF171A |
| Product Name | RF Power Transistor |
| Output Power | 45 watts |