The MRF323 is an NPN silicon power transistor designed for wideband large-signal driver and predriver amplifier stages in the 200-500 MHz frequency range. It delivers 20 W output power at 400 MHz and 28 V, with a minimum power gain of 10 dB and minimum efficiency of 50%. The device is guaranteed to operate under a 30:1 VSWR load mismatch at all phase angles. It features a gold metallization system for high reliability and is packaged in a CASE 244-04, STYLE 1 case. The part is 100% tested for robustness under extreme load conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MRF323 |
| Product Name | RF Power Transistor |
| Package Type | Ceramic Flanged |