Richardson RFPD RF Power Transistor MRF393

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MRF393 is a broadband power transistor designed for 30 to 500 MHz amplifier stages, delivering 100 W output power at 28 V. It contains two transistors in a single CASE 744A-01, STYLE 1 package with separate base and collector leads and common emitters, enabling push-pull operation that reduces even-numbered harmonics. Built-in input impedance matching networks support broadband performance, with typical Class AB gain of 9.5 dB and 55% efficiency. The device features a gold metallization system for high reliability and is 100% tested for load mismatch.

Datasheet Summary
Powered by GS/AI

The MRF393 is a broadband power transistor designed for 30 to 500 MHz amplifier stages, delivering 100 W output power at 28 V. It contains two transistors in a single CASE 744A-01, STYLE 1 package with separate base and collector leads and common emitters, enabling push-pull operation that reduces even-numbered harmonics. Built-in input impedance matching networks support broadband performance, with typical Class AB gain of 9.5 dB and 55% efficiency. The device features a gold metallization system for high reliability and is 100% tested for load mismatch.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MRF393 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF393
RF Power Transistor MRF393
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number MRF393
Product Name RF Power Transistor
Package Type Ceramic Flanged
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1020UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details
RF Power Transistor - D2254UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flangeless
Power Gain 10 dB
View Details
RF Power Transistor - PH2731-5M - Richardson RFPD
Specs
Package Type Ceramic Flanged
Power Gain 7 dB
Output Power 5 watts
View Details
RF Power Transistor - PH2729-65M - Richardson RFPD
Specs
Package Type Ceramic Flanged
Power Gain 8.5 dB
Output Power 65 watts
View Details