RF MOSFET LDMOS 50V H-36265-2 Product overview: PTVA120501EA-V1-R0 from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTVA120501EA-V1-
The PTVA120501EA LDMOS FET is designed for use in power amplifier applications in the 1200 to 1400 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. Manufactured with advanced LDMOS process, this device provides excellent thermal performance and superior reliability.
RF Mosfet LDMOS 50V 50mA 1.2GHz ~ 1.4GHz 17dB 50W H-36265-2
RF MOSFET LDMOS 50V H-36265-2
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Transistors | RF Transistors |
| Product Number | 285-PTVA120501EA-V1-R0 | PTVA120501EA-V1-R0 | 1465-PTVA120501EA-V1-R0CT-ND | PTVA120501EA-V1-R0 |
| Product Name | 50V MOSFET Transistor | RF Power Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| Package Type | Tape & Reel (TR) | Ceramic Flanged | H-36265-2 | H-36265-2 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |