Richardson RFPD RF Power Transistor NPT25100P

Description
Built using the SIGANTIC® NRF1 process - A proprietary GaN-on-Silicon technology
Request a Quote
Description
Built using the SIGANTIC® NRF1 process - A proprietary GaN-on-Silicon technology
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPT25100P is a GaN on Si HEMT D-mode power amplifier optimized for 2.1-2.7 GHz operation, delivering 90 W CW output power and 125 W peak envelope power with 16.5 dB gain and 26% drain efficiency. It is housed in an earless flange package with thermally enhanced design, RoHS compliant, and qualified for operating temperatures from -40°C to +85°C. Thermal resistance is 1.75 °C/W, and it is rated for a maximum junction temperature of 200°C. The device is suitable for defense, avionics, and wireless infrastructure applications.

Datasheet Summary
Powered by GS/AI

The NPT25100P is a GaN on Si HEMT D-mode power amplifier optimized for 2.1-2.7 GHz operation, delivering 90 W CW output power and 125 W peak envelope power with 16.5 dB gain and 26% drain efficiency. It is housed in an earless flange package with thermally enhanced design, RoHS compliant, and qualified for operating temperatures from -40°C to +85°C. Thermal resistance is 1.75 °C/W, and it is rated for a maximum junction temperature of 200°C. The device is suitable for defense, avionics, and wireless infrastructure applications.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - NPT25100P - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
NPT25100P
RF Power Transistor NPT25100P
Built using the SIGANTIC® NRF1 process - A proprietary GaN-on-Silicon technology

Built using the SIGANTIC® NRF1 process - A proprietary GaN-on-Silicon technology

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number NPT25100P
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - A5G21H605W19NR3 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic Flangeless
Power Gain 16.5 dB
View Details
RF Power Transistor - D1007UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - D2219UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 10 dB
View Details
RF Power Transistor - D2214UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flangeless
Power Gain 10 dB
View Details