Richardson RFPD RF Power Transistor PH1214-100EL

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PH1214-100EL is a silicon NPN microwave power transistor designed for pulsed radar applications at 1.2-1.4 GHz, delivering 100 W output power with 52% collector efficiency under 2 ms pulse, 20% duty cycle conditions. It uses a common base configuration with internal impedance matching and is housed in a hermetic metal/ceramic package. Maximum collector-emitter voltage is 75 V, peak collector current is 14.1 A, and power dissipation at 25°C is 250 W. Thermal resistance is 0.7 °C/W, and junction temperature is rated to 200 °C. The device is RoHS compliant and operates with a load mismatch tolerance of 3:1 and stability of 1.5:1.

Datasheet Summary
Powered by GS/AI

The PH1214-100EL is a silicon NPN microwave power transistor designed for pulsed radar applications at 1.2-1.4 GHz, delivering 100 W output power with 52% collector efficiency under 2 ms pulse, 20% duty cycle conditions. It uses a common base configuration with internal impedance matching and is housed in a hermetic metal/ceramic package. Maximum collector-emitter voltage is 75 V, peak collector current is 14.1 A, and power dissipation at 25°C is 250 W. Thermal resistance is 0.7 °C/W, and junction temperature is rated to 200 °C. The device is RoHS compliant and operates with a load mismatch tolerance of 3:1 and stability of 1.5:1.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - PH1214-100EL - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
PH1214-100EL
RF Power Transistor PH1214-100EL
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number PH1214-100EL
Product Name RF Power Transistor
Package Type Ceramic Flanged
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1028UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - AFT27S006NT1 - Richardson RFPD
Specs
Package Type Plastic SMT
Power Gain 22.5 dB
Output Power 0.7586 watts
View Details
RF Power Transistor - A5G18H610W19NR3 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic Flangeless
Power Gain 17.5 dB
View Details
RF Power Transistor - D2002UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details