MRF10031 is a microwave power silicon NPN transistor designed for 960-1215 MHz common base amplifier applications such as JTIDS and Mode-S transmitters. It delivers 30W peak output power at 36Vdc with a minimum gain of 9.0dB and is hermetically sealed in an industry-standard CASE 332A-03, STYLE 2 package. The device features internal input matching, silicon nitride passivation, gold metallization, and emitter ballasting for reliability. It is 100% tested for load mismatch at all phase angles with a 10:1 VSWR.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MRF10031 |
| Product Name | RF Power Transistor |
| Package Type | Ceramic Flanged |