Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 902854-VRF141G
Features: RF Mosfet N-Channel 28 V 500 mA 175MHz 14dB 300W
Package: Bulk
Package: SOT-540A
Family Name: VRF141
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
RF MOSFET 28V DIE
| Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | VRF141G | 902854-VRF141G | VRF141G |
| Product Name | RF Power Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - VRF141G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 300 watts | ||
| Power Gain | 14 dB | ||
| Operating Frequency | 0.0 to 175 MHz |