The MAGX-100027-050CTP is a high-power GaN on silicon HEMT D-mode amplifier designed for DC to 2700 MHz operation, delivering 50 W output power in CW and pulsed modes. It is housed in a TO-272S-2 plastic package with an exposed thermal pad on the bottom for grounding and heat dissipation, and is compatible with 260°C reflow soldering. The device operates at 50 V drain-source voltage, supports a channel temperature up to 225°C, and meets RoHS compliance. It is rated for an absolute maximum case temperature of 120°C and has a thermal resistance of 2.76 °C/W measured by infrared techniques. The part is ESD-sensitive, classified as HBM Class 1B and CDM Class C3.
The MAGX-100027-050CTP is a high power GaN on Silicon HEMT D-mode amplifier optimized for DC - 2700 MHz frequency operation. The device supports both CW and pulsed operation with peak output power levels to 50 W (47 dBm) in a plastic package.
The MAGX-100027-050CTP is ideally suited for a multitude of applications including military radio communications, digital cellular infrastructure, RF energy, avionics, test instrumentation and RADAR.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MAGX-100027-050CTP |
| Product Name | RF Power Transistor |
| Transistor Technology / Material | GaN |